EN
  • EN
  • DE
  • IT

SN65HVD230QDRG4Q1

Part No SN65HVD230QDRG4Q1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3-V CAN TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 100mV
Data Rate 1Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1252703-SN65HVD230QDRG4Q1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Automation & Process Control, Automotive, Communications & Networking, Consumer Electronics, Embedded Design & Development, Industrial, Motor Drive & Control, Robotics
Ultra Librarian 3D Model Ultra Librarian SN65HVD230QDRG4Q1 CAD Model

Description

The SN65HVD230QDRG4Q1 is a robust CAN (Controller Area Network) transceiver module designed and manufactured by Texas Instruments. This high-performance integrated circuit is engineered to facilitate reliable communication in automotive and industrial applications, where a dependable data exchange is critical for system performance and safety.

Key Features

  • Bus-Fault Protection: The SN65HVD230QDRG4Q1 comes with an exceptional bus-fault protection of up to ±36V, ensuring that the device remains operational even under harsh electrical environments.
  • Low Power Consumption: With a current consumption of only 370 μA in the powered-down mode, this transceiver is ideal for energy-sensitive applications.
  • Differential Receiver Thresholds: It offers improved noise margin with its differential receiver thresholds that contribute to enhanced signal integrity.
  • High Electrostatic Discharge (ESD) Protection: The device is designed with ESD protection exceeding 16 kV HBM (Human Body Model), providing an additional layer of durability and reliability.
  • Wide Temperature Range: The transceiver is operational over an industrial temperature range of -40°C to 125°C, making it suitable for extreme operating conditions.

Applications

The SN65HVD230QDRG4Q1 is versatile in its applications, including but not limited to:

  • Automotive networks
  • Industrial automation systems
  • Building automation and control systems
  • Medical equipment

Quality and Reliability

As a product of Texas Instruments, the SN65HVD230QDRG4Q1 is manufactured to meet high-quality standards. It is compliant with the automotive industry's stringent AEC-Q100 qualification, ensuring performance and reliability for automotive applications. The device is available in a compact 8-pin SOIC package, which is suitable for space-constrained applications.

Whether you are developing a sophisticated automotive network or a critical industrial control system, the SN65HVD230QDRG4Q1 from Texas Instruments provides a reliable solution for your CAN communication needs.

You May Also Be Interested in

National Semiconductor (TI)
TELECOM IC, ETHERNET TRANSCEIVER
Need more? Email Us
ON Semiconductor
LCD DRIVER ICS
Lowest to $2.8906
Harris Corporation
LOW POWER QUAD RS-232 RECEIVER
Lowest to $0.6856
Maxim Integrated
RS-232 TRANSCEIVER
Lowest to $0.3144
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Maxim Integrated
MAX3346 ESD_PROTECTED USB TRANSC / 1/1 Transceiver Half USB 16-UCSP (2.02x2.02)
Lowest to $3.1312
Harris Corporation
RS-232 TRANSMITTER/RECEIVER / 2/2 Transceiver Full RS232 16-SSOP
Lowest to $13.8571
Texas Instruments
IC TRANSCEIVER FULL 4/4 60WQFN
Lowest to $12.8791
ON Semiconductor
1-CHIP TUNER IC INCORPORATING PL
Lowest to $23.7466

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5940 $50.4900
180+ $0.5564 $100.1520
280+ $0.5376 $150.5280
400+ $0.5000 $200.0000
520+ $0.4813 $250.2760
650+ $0.4625 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,270 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess