The SN65HVD24D is a robust, 3.3-V powered transceiver module from Texas Instruments designed for RS-485 communication protocols. This device is particularly suitable for multi-point applications over long cable runs and noisy environments, making it an ideal choice for industrial network communication systems.
Key Features
- Bus-Pin ESD Protection: The SN65HVD24D offers an impressive 16 kV Human-Body Model (HBM) protection on bus pins, ensuring high reliability and resilience in harsh industrial environments.
- Low Power Consumption: With a very low standby current of 1 µA, this transceiver is optimized for power-sensitive applications.
- Wide Common-Mode Range: The device can handle common-mode voltages from -7V to 12V, providing excellent signal integrity and noise immunity.
- High Data Rates: It supports data rates up to 1 Mbps, making it suitable for high-speed data communication.
Applications
The SN65HVD24D is versatile and can be used in a variety of applications, including but not limited to:
- Industrial control systems
- Building automation
- Networked security cameras
- Factory automation
Technical Specifications
Parameter
Value
Supply Voltage
3.3V
Signaling Rate
Up to 1 Mbps
ESD Protection
16 kV HBM on Bus Pins
Operating Temperature Range
-40°C to 85°C
Package and Quality
The device comes in an 8-pin SOIC package that is easy to integrate into existing and new designs. Texas Instruments ensures high quality and reliability, making the SN65HVD24D a trusted component for demanding applications.