EN
  • EN
  • DE

SN65HVD3088EDGKG4

Part No SN65HVD3088EDGKG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8VSSOP  /  1/1 Transceiver Half RS422, RS485 8-VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Last Time Buy
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 30 mV
Data Rate 20Mbps
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 65HVD3088
Other Names SN65HVD3088EDGKG4,296-27969-5
Standard Package 80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261220-SN65HVD3088EDGKG4
Ultra Librarian 3D Model Ultra Librarian SN65HVD3088EDGKG4 CAD Model

Description

The SN65HVD3088EDGKG4 is a robust, low-power transceiver module from Texas Instruments, designed for RS-485 and RS-422 communication applications. This transceiver is part of the SN65HVD308x family that offers a combination of features tailored to maintain signal integrity while ensuring high-speed data transmission over long cable runs or noisy environments.

With a wide supply voltage range from 3.3V to 5V, the SN65HVD3088EDGKG4 is versatile for various system designs. Its low quiescent current makes it ideal for energy-sensitive applications, while the integrated electrostatic discharge (ESD) protection circuits safeguard the device against transient voltage spikes, ensuring reliability and longevity in industrial settings.

Key Features:

  • Bus-Pin ESD Protection: Exceeds 15 kV on the bus pins, providing excellent resistance against ESD events and enhancing system robustness.
  • Low Power Consumption: With a typical supply current of only 0.3 mA, it is an energy-efficient solution for modern electronic systems.
  • Wide Common-Mode Range: The ability to handle ±12V common-mode voltage makes it suitable for multi-point applications in noisy environments.
  • Thermal Shutdown Protection: Integrated thermal shutdown protection prevents damage from overheating, ensuring safe operation under varying conditions.
  • High Data Rates: Supports data rates up to 1 Mbps, enabling fast communication for real-time applications.
  • Fail-Safe Receiver: Guarantees a high logic level output when the inputs are open, shorted, or idle, providing a fail-safe feature for the bus lines.

Designed for use in industrial control systems, building automation, factory automation, and other high-noise industrial applications, the SN65HVD3088EDGKG4 transceiver from Texas Instruments ensures reliable data communication with minimal power consumption. It is available in an 8-pin VSSOP package, providing a compact footprint for space-constrained applications.

Overall, the SN65HVD3088EDGKG4 is a testament to Texas Instruments' commitment to providing high-quality, reliable components for advanced electronic systems, making it a top choice for designers looking to enhance their RS-485/RS-422 communication interfaces.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6580 $58.0300
75+ $1.3604 $102.0300
115+ $1.3179 $151.5585
160+ $1.2754 $204.0640
205+ $1.2329 $252.7445
275+ $1.1053 $303.9575
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,430 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess