EN
  • EN
  • DE

SN65HVD75DRBT

Part No SN65HVD75DRBT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS422/485 20MBPS 8SON
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 80mV
Data Rate 20Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SON (3x3)
Win Source Part Number 1098846-SN65HVD75DRBT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65HVD75DRBT CAD Model

Description

Product Overview: SN65HVD75DRBT from Texas Instruments

The SN65HVD75DRBT is a robust industrial transceiver from Texas Instruments, designed for RS-485 and RS-422 communication. This device is a part of TI's reliable SN65HVD7x series that is engineered to facilitate bidirectional data communication on multipoint bus transmission lines. The SN65HVD75DRBT is suitable for applications requiring high-speed data transmission rates up to 20 Mbps.

Key Features

  • High-Speed Operation: Capable of operating at data signaling rates up to 20 Mbps, making it ideal for high-speed data acquisition and control systems.
  • Bus-Pin ESD Protection: Offers an impressive Electrostatic Discharge (ESD) protection of ±16 kV on the bus and GND pins, ensuring robust performance in harsh industrial environments.
  • Wide Supply Voltage Range: Operates from a single 3.3V supply, with a range from 3.0V to 3.6V, providing flexibility in various power supply scenarios.
  • Differential Output Exceeding 2.1V: With a differential output exceeding 2.1V into a 54Ω load, the transceiver ensures strong signaling in differential mode.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature, which helps prevent damage from excessive temperature and power dissipation.
  • Failsafe Receiver: The failsafe receiver remains in a high state when the bus is open, shorted, or idle, which enhances fault tolerance.
  • Low Standby Current: Ideal for power-sensitive applications due to its low standby current of 1 μA, maximizing energy efficiency.

Applications

The SN65HVD75DRBT is well-suited for a variety of industrial applications, including but not limited to:

  • Factory automation and control systems
  • Building automation
  • Networked security cameras
  • Telecommunications equipment
  • Professional audio equipment

Package and Quality

Offered in a compact 8-pin SON package, the SN65HVD75DRBT is designed for space-constrained applications. Texas Instruments' commitment to quality ensures that this transceiver meets the stringent industrial performance standards, providing reliable communication in the most demanding environments.

You May Also Be Interested in

Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7979 $53.9370
70+ $1.4752 $103.2640
105+ $1.4291 $150.0555
145+ $1.3830 $200.5350
190+ $1.3369 $254.0110
255+ $1.1986 $305.6430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,740 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess