EN
  • EN
  • DE

SN65HVD78D

Part No SN65HVD78D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description 3.3V-Supply RS-485 with IEC ESD Protection | IC TXRX RS485 3.3V ESD 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 80mV
Data Rate 50Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65HVD78
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1252766-SN65HVD78D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65HVD78D CAD Model

Description

Overview of the SN65HVD78D

The SN65HVD78D is a robust, 3.3-V to 5-V differential transceiver from Texas Instruments, designed for bidirectional data communication on multipoint bus transmission lines. It is part of the industry-standard SN65HVD7x series and is compatible with the TIA/EIA-485A standard. This transceiver is suitable for applications that require high speed, controlled transition times, and robust operations in harsh environments.

Key Features

  • Bus-Pin ESD Protection: The SN65HVD78D offers an impressive Electrostatic Discharge (ESD) protection of up to 16 kV on the bus pins, ensuring reliability and longevity even in electrically noisy environments prone to static discharges.
  • Wide Supply Range: With a flexible supply voltage range from 3.3 V to 5 V, this transceiver can easily integrate into various system voltage levels, making it versatile for a wide range of applications.
  • High Data Rate: Capable of supporting data rates up to 50 Mbps, the SN65HVD78D is an excellent choice for high-speed data communication requirements.
  • Thermal Shutdown Protection: The built-in thermal shutdown protection feature prevents damage to the device in the event of excessive power dissipation, such as during fault conditions.
  • Low Power Consumption: It has a low standby current, which makes it ideal for power-sensitive applications.

Applications

The SN65HVD78D is ideal for industrial applications that require high-speed data transmission and robustness against noise and electrical disturbances. Common applications include factory automation, HVAC controls, building automation, and networked sensors and actuators.

Package and Quality

This transceiver comes in an 8-pin SOIC package, providing a compact footprint for space-constrained applications. The device is characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide range of industrial temperatures. Furthermore, Texas Instruments' commitment to quality ensures that the SN65HVD78D meets stringent industry standards for performance and reliability.

For more detailed information, including datasheets, application notes, and support tools, visit the Texas Instruments website or contact your local TI distributor.

You May Also Be Interested in

Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3690 $54.7600
90+ $1.1233 $101.0970
140+ $1.0882 $152.3480
190+ $1.0531 $200.0890
250+ $1.0180 $254.5000
330+ $0.9127 $301.1910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,790 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess