EN
  • EN
  • DE

SN65HVDA195QDRQ1

Part No SN65HVDA195QDRQ1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description LIN AND MOST ECL PHYSICAL INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel - TR
Type Transceiver
Protocol LIN
Number of Drivers/Receivers 1/1
Duplex Half
Data Rate 20kbps
Operating Supply Voltage 7 V ~ 27 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1252772-SN65HVDA195QDRQ1
Manufacturer Homepage www.ti.com
Family Name SN65HVDA195-Q1
Introduction Date March 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Country of Origin Malaysia, Taiwan
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65HVDA195QDRQ1 CAD Model

Description

The SN65HVDA195QDRQ1, from Texas Instruments, is a state-of-the-art automotive CAN (Controller Area Network) transceiver that offers robust communication capabilities for onboard networking. Designed to facilitate data exchange between microcontrollers and devices within vehicles without a host computer, it is an essential component in modern automotive applications.

Key Features

  • High-Speed CAN Interface: Capable of transmitting and receiving at speeds up to 1 Mbps, the SN65HVDA195QDRQ1 is suitable for high-speed CAN applications.
  • Bus Fault Protection: The device provides protection against faults on the CAN bus lines, up to ±36V, ensuring reliable operation in harsh automotive environments.
  • Low-Power Mode: With a low-power standby mode, the transceiver helps reduce the power consumption of electronic systems when they are not actively communicating.
  • Thermal Shutdown: The integrated thermal shutdown feature prevents the device from overheating, thus safeguarding the transceiver and the system it serves.
  • Wide Operating Temperature Range: The device is designed to operate over a broad temperature range from -40°C to +125°C, making it suitable for various automotive environments.

Applications

The SN65HVDA195QDRQ1 is ideal for a wide array of automotive applications, including:

  • Body Control Modules
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Diagnostic Interfaces

Quality and Reliability

As a product designed for the automotive industry, the SN65HVDA195QDRQ1 meets stringent quality standards. It is qualified for use in automotive applications in accordance with the AEC-Q100 standards, which test for reliability under extreme conditions. The device is available in a compact 8-pin SOIC package, making it suitable for space-constrained applications.

With its robust feature set and compliance with automotive industry standards, the SN65HVDA195QDRQ1 from Texas Instruments is an excellent choice for designers looking to implement a reliable CAN communication system in their automotive projects.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1086 $55.4300
110+ $0.9096 $100.0560
175+ $0.8812 $154.2100
235+ $0.8528 $200.4080
305+ $0.8243 $251.4115
410+ $0.7391 $303.0310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,826 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess