EN
  • EN
  • DE

SN65LBC031QD

Part No SN65LBC031QD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC  /  1/1 Transceiver Half CANbus 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol CANbus
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 180 mV
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65LBC031
Other Names 296-2342-5,-296-9701-5,296-2342-5,-296-9701-5,2156-SN65LBC031QD,296-9701-5R,296-9701-5,TEXTISSN65LBC031QD,-SN65LBC031QDR
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261313-SN65LBC031QD
Ultra Librarian 3D Model Ultra Librarian SN65LBC031QD CAD Model

Description

Product Overview: SN65LBC031QD from Texas Instruments

The SN65LBC031QD is a robust, high-performance differential line driver and receiver pair designed by Texas Instruments to meet the stringent requirements of industrial applications. This integrated circuit is part of TI's interface portfolio and is specifically tailored for balanced transmission lines, providing reliable data communications with signaling rates up to 1 Mbps.

Key Features

  • Bus-Pin Protection: The SN65LBC031QD offers bus-pin ESD protection exceeding 15 kV, ensuring durability and stability in harsh electrical environments.
  • Low-Power Consumption: This device operates with a very low supply current, typically 1 mA, making it an energy-efficient choice for power-sensitive applications.
  • Wide Operating Temperature Range: It is designed to function reliably over an extended industrial temperature range of -40°C to 85°C, accommodating various operating conditions.
  • High Impedance Receiver Input: The receiver's high-impedance input is maintained even when the device is powered off, which minimizes system power consumption.
  • Glitch-Free Power-Up and Power-Down: The SN65LBC031QD ensures glitch-free operation during power-up and power-down, preventing unintended activation of connected devices.

Applications

The SN65LBC031QD is ideally suited for a range of industrial and commercial applications where reliable data transfer is critical. Common use cases include:

  • Industrial control and automation systems
  • Telecommunications equipment
  • Network servers and workstations
  • Security systems and surveillance
  • Building environmental control systems

Technical Specifications

With a supply voltage range of 4.75 V to 5.25 V, the SN65LBC031QD is designed to be flexible and compatible with a variety of systems. It conforms to the TIA/EIA-485 standard, ensuring interoperability with other compliant devices in a network.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN65LBC031QD is no exception. It is built to the highest standards, ensuring long-term reliability for critical applications where downtime is not an option.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.9783 $54.8915
12+ $9.0078 $108.0936
18+ $8.7263 $157.0734
24+ $8.4448 $202.6752
31+ $8.1633 $253.0623
41+ $7.3189 $300.0749
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess