EN
  • EN
  • DE

SN65LBC176QDRG4Q1

Part No SN65LBC176QDRG4Q1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF BUS TRANSCEIVER 8-SOIC / Single Transmitter/Receiver RS-485 Automotive 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Packaging Reel package
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 794840-SN65LBC176QDRG4Q1
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LBC176
Introduction Date August 01, 2008
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN65LBC176QDRG4Q1 CAD Model

Description

Product Overview: SN65LBC176QDRG4Q1 from Texas Instruments

The SN65LBC176QDRG4Q1 is a robust differential bus transceiver designed by Texas Instruments to provide reliable communication in demanding industrial and automotive environments. This device is a member of the 3.3V and 5V differential bus transceiver family intended for half-duplex communication, and it conforms to the RS-485 and RS-422 standards for balanced communication networks.

Key Features

  • Bus-Pin ESD Protection: The SN65LBC176QDRG4Q1 offers an impressive Electrostatic Discharge (ESD) protection on the bus pins, exceeding 12 kV HBM (Human Body Model), which ensures resilience against static electricity and enhances system reliability.
  • Extended Temperature Range: With an operational temperature range from -40°C to 125°C, this transceiver is well-suited for harsh environmental conditions commonly found in automotive and industrial applications.
  • Signaling Rates: Capable of signaling rates up to 30 Mbps, it is optimized for high-speed data transmission while maintaining signal integrity across long cable runs or noisy environments.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from excessive power dissipation and ensures long-term durability.
  • Low Power Consumption: Its low-current standby mode helps to minimize power consumption when the device is not actively driving the bus, making it suitable for energy-sensitive applications.
  • Robust Unit: The package type is SOIC (Small Outline Integrated Circuit) with 8 pins, providing a compact footprint for space-constrained applications.

Applications

The SN65LBC176QDRG4Q1 is an ideal choice for a variety of applications that require reliable data transmission under stringent conditions, including:

  • Industrial Control Systems
  • Factory Automation
  • Building Automation
  • Automotive Networks
  • Telecommunication Infrastructure

Quality and Reliability

As with all Texas Instruments products, the SN65LBC176QDRG4Q1 is designed to meet high standards of quality and reliability. It is AEC-Q100 qualified for automotive applications, ensuring that it meets the strict requirements for automotive-grade components.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.6823 $50.9637
46+ $2.2009 $101.2414
71+ $2.1321 $151.3791
97+ $2.0633 $200.1401
126+ $1.9946 $251.3196
168+ $1.7882 $300.4176
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,950 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess