EN
  • EN
  • DE

SN65LV1023A

Part No SN65LV1023A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description 10-MHz TO 66-MHz, 10:1 LVDS SERIALIZER/DESERIALIZER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252818-SN65LV1023A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LV1023A CAD Model

Description

The SN65LV1023A from Texas Instruments is a high-performance, 10-bit parallel-to-serial interface designed to transmit data over a point-to-point baseband data transmission channel. This robust Serializer/Deserializer (SerDes) device is perfect for applications that require high-speed data transfer and reliable performance in a variety of industrial, telecommunications, and computing environments.

Key Features

  • High-Speed Data Transmission: The device supports a wide data bandwidth, making it suitable for high-speed data acquisition, digital video transmission, and other data-intensive applications.
  • Low Voltage Differential Signaling (LVDS): Utilizing LVDS technology, the SN65LV1023A ensures low power consumption and minimizes electromagnetic interference (EMI), providing a reliable and efficient data transfer.
  • Integrated Clock Data Recovery (CDR): The built-in CDR on the receiving end eliminates the need for a separate clock signal, simplifying design and reducing system complexity.
  • Robust Error Detection: Features an error detection circuit that monitors the integrity of the transmitted data, increasing the reliability of the communication link.

Applications

  • Digital Copiers
  • Test and Measurement Instruments
  • Telecommunication Infrastructure
  • High-Definition Video Broadcast Equipment
  • Automotive Infotainment and Camera Systems

Technical Specifications

The SN65LV1023A operates over a wide supply voltage range and is characterized for operation from -40°C to 85°C. It is available in a compact, surface-mount package and is designed to interface with many of the common logic levels. The device also includes features such as power-down mode and a loopback mode for diagnostics.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The SN65LV1023A SerDes is no exception and is manufactured to meet the highest industry standards. Its robust design ensures that it can withstand the rigors of demanding applications, providing peace of mind for designers and engineers.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Renesas Electronics America
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Qualcomm
Need more? Email Us
Atmel
Lowest to $8.5447
Linear Technology
Lowest to $9.1303
Texas Instruments
Lowest to $10.3384
Maxim Integrated
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1717 $50.7472
39+ $2.6024 $101.4936
60+ $2.5211 $151.2660
82+ $2.4397 $200.0554
107+ $2.3584 $252.3488
142+ $2.1144 $300.2448
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess