EN
  • EN
  • DE

SN65LVCP404RGZR

Part No SN65LVCP404RGZR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Gigabit 4x4 CROSSPOINT SWITCH | IC CROSSPOINT SWITCH 4X4 48-QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage (V) 3.14V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Family Part Number 65LVCP404
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1252837-SN65LVCP404RGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVCP404RGZR CAD Model

Description

Product Overview: SN65LVCP404RGZR by Texas Instruments

The SN65LVCP404RGZR is a high-performance, four-channel repeater from Texas Instruments designed to manage and enhance signal integrity in communication systems. This advanced semiconductor device is part of the LVCP family, known for its low-voltage signaling with high-speed capabilities. It is an ideal solution for applications requiring data transmission over long distances or through noisy environments.

Key Features

  • Multi-Rate Support: The device supports a wide range of data rates, making it versatile for various applications, including backplane, copper cables, and fiber optic modules.
  • Signal Conditioning: It includes signal conditioning features such as equalization, de-emphasis, and signal retiming to maintain signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, the SN65LVCP404RGZR operates with low power dissipation, which is critical for high-density systems.
  • Programmable Settings: The device offers programmable settings that can be adjusted to optimize performance for specific system requirements.
  • Hot Plug Capability: It features hot plug protection, which prevents damage to the repeater or the system during cable insertion or removal when the power is on.

Applications

The SN65LVCP404RGZR is suitable for a variety of applications, including:

  • Data center and enterprise networking equipment
  • High-speed data acquisition systems
  • Telecommunications and wireless infrastructure
  • Storage area networks (SAN/NAS)
  • High-definition video transmission and broadcasting

Technical Specifications

The device is packaged in a compact 48-pin QFN (RGZ) package and operates over an industrial temperature range. It features a 3.3V supply voltage and is characterized for operation from -40°C to 85°C, ensuring reliability in a wide range of environments.

Ordering Information

The SN65LVCP404RGZR is available for order from Texas Instruments and authorized distributors. For detailed product information, technical documents, and support, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

ON Semiconductor
IC DIFF DIG MULTPL 1X4:1 20-QFN
Lowest to $18.9180
Nexperia USA Inc.
IC MULTIPLEXER 2 X 4:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-DHVQFN
Lowest to $0.7327
Nexperia USA Inc.
IC BUS SWITCH 8 X 1:1 20-SSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
ON Semiconductor
IC MULTIPLEXER 3 X 2:1 28-PLCC
Lowest to $23.2836
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TVSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.6894 $71.3788
4+ $29.2837 $117.1348
6+ $28.3685 $170.2110
8+ $27.4534 $219.6272
10+ $26.5383 $265.3830
13+ $23.7930 $309.3090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,580 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess