EN
  • EN
  • DE
  • IT

SN65LVCP408PAPT

Part No SN65LVCP408PAPT
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC CROSSPOINT SWITCH 8:8 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Supply Voltage - Operating 3.14 V to 3.47 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 64-HTQFP (10x10)
Win Source Part Number 1098914-SN65LVCP408PAPT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVCP408PAPT CAD Model

Description

Product Overview: SN65LVCP408PAPT

The SN65LVCP408PAPT is a high-performance signal conditioning device manufactured by Texas Instruments, designed to enhance the integrity of high-speed signals. This product is particularly well-suited for applications that require the transmission of fast data rates across printed circuit boards or through cabling systems, where signal integrity can be compromised due to factors like attenuation, crosstalk, or electromagnetic interference.

Key Features

  • Multi-Rate Support: The SN65LVCP408PAPT is capable of handling a wide range of data rates, making it versatile for various high-speed communication standards.
  • Signal Conditioning: It includes advanced signal conditioning features such as equalization, de-emphasis, and signal regeneration, which are crucial for maintaining signal fidelity over long distances or through challenging electrical environments.
  • Low Power Consumption: Despite its robust performance, the device is designed for low power operation, helping to reduce the overall power budget of the system it is integrated into.
  • Flexible I/O: The device offers flexible input/output configurations, supporting different signaling standards and enabling easier integration into a variety of design architectures.
  • Hot-Plug Capability: With hot-plug support, the SN65LVCP408PAPT can be added or removed from a system without the need to power down, providing greater convenience and uptime for critical applications.

Applications

The SN65LVCP408PAPT is ideal for a range of applications that demand high-speed data transmission with reliable signal integrity. These include:

  • Data centers and server farms
  • High-speed networking equipment
  • Telecommunication infrastructure
  • Storage area networks (SAN)
  • Professional video and broadcasting systems

With its robust feature set and Texas Instruments' reputation for quality, the SN65LVCP408PAPT is a smart choice for designers looking to optimize the performance of their high-speed digital systems. Whether for upgrading existing infrastructure or developing new cutting-edge technology, this product delivers the reliability and performance needed for today's fast-paced, data-driven world.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUS SWITCH 10 X 1:1 24-QSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Lowest to $0.2329
ON Semiconductor
IC DECODER/DEMUX 1 X 3:8 16-SOIC
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
ON Semiconductor
IC BUS SWITCH 1 X 1:1 US8
Lowest to $0.8732

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.1912 $68.3824
4+ $28.0544 $112.2176
6+ $27.1777 $163.0662
8+ $26.3010 $210.4080
10+ $25.4243 $254.2430
14+ $22.7942 $319.1188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,250 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess