EN
  • EN
  • DE
  • IT

SN65LVDM1677DGGR

Part No SN65LVDM1677DGGR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH SPEED DIFFERENTIAL LINE TRANSCEIVERS | IC DIFF LINE TXRX H-S 64-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 16/16
Duplex Half
Data Rate 200Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 64-TSSOP
Family Part Number SN65LVDM1677
Manufacturer Pack Quantity 2,000
MSL Level 2 (1 Year)
Win Source Part Number 1252844-SN65LVDM1677DGGR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDM1677DGGR CAD Model

Description

Introducing the SN65LVDM1677DGGR Interface IC from Texas Instruments

The SN65LVDM1677DGGR is a state-of-the-art differential line driver and receiver from Texas Instruments, designed to meet the demanding requirements of high-speed data transmission systems. This innovative product is a perfect solution for applications that require low-voltage differential signaling (LVDS) with high data rates and minimal power consumption.

Key Features

  • High-Speed Data Transmission: The SN65LVDM1677DGGR supports impressive signaling rates up to 400 Mbps, making it ideal for applications requiring rapid data transfer such as gigabit Ethernet, backplane data channels, and digital video interfaces.
  • Low-Voltage Operation: Operating at a nominal voltage of 3.3V, this IC helps to reduce power consumption without compromising on performance, which is critical for energy-sensitive designs.
  • Robust Signal Integrity: The device ensures excellent signal integrity even in challenging conditions, thanks to its controlled output skew and low electromagnetic interference (EMI).
  • Wide Temperature Range: Reliable performance is guaranteed with an operational temperature range of -40°C to +85°C, suitable for industrial environments.
  • Space-Saving Design: Housed in a compact 48-pin TSSOP (DGGR) package, the SN65LVDM1677DGGR saves valuable board space, which is crucial for modern, compact electronic assemblies.

Applications

The versatility of the SN65LVDM1677DGGR makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • High-speed data buses in telecommunications and computing
  • Serial data transmission in industrial control and automation systems
  • Digital video interfaces in consumer electronics
  • Backplane interconnects for servers and networking equipment

Quality and Support

Texas Instruments is renowned for its commitment to quality, and the SN65LVDM1677DGGR is no exception. Customers can expect reliable performance backed by comprehensive technical support. Detailed documentation, including datasheets, application notes, and design resources, is readily available to assist in the integration of this IC into your projects.

Whether you're designing a high-speed communication protocol or looking to upgrade your data transmission capabilities, the SN65LVDM1677DGGR from Texas Instruments offers the performance, reliability, and efficiency to meet your needs.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1652 $52.6608
10+ $10.8023 $108.0230
15+ $10.4647 $156.9705
20+ $10.1271 $202.5420
26+ $9.7896 $254.5296
35+ $8.7768 $307.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 645 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess