EN
  • EN
  • DE

SN65LVDS048PWR

Part No SN65LVDS048PWR
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LVDS QUAD DIFFERENTIAL LINE RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252860-SN65LVDS048PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS048PWR CAD Model

Description

Product Overview: SN65LVDS048PWR by Texas Instruments

The SN65LVDS048PWR is a high-performance, low-voltage differential signaling (LVDS) quad receiver designed by Texas Instruments. This integrated circuit is part of TI's interface product line, which is renowned for its reliability and innovative technology. The device is specifically engineered to receive data over a differential line that significantly reduces electromagnetic interference (EMI) and allows for high-speed data transmission.

Key Features

  • High-Speed Data Transfer: The SN65LVDS048PWR is capable of operating at signaling rates up to 400 Mbps, making it suitable for high-speed data transfer applications.
  • Low Voltage: It operates at a nominal voltage of 3.3V, with a wide range of 3V to 3.6V, which helps in reducing power consumption and makes it compatible with various low-voltage systems.
  • Differential Inputs: The device includes four differential line receivers, providing robust data transmission even in environments with considerable electrical noise.
  • Fail-Safe Circuitry: It features built-in fail-safe circuitry that ensures a logic high output when inputs are shorted or open, enhancing the reliability of the system.
  • Interoperability: The SN65LVDS048PWR conforms to the TIA/EIA-644 LVDS standard, ensuring compatibility with other standard LVDS products.
  • Flow-Through Pinout: Designed with a flow-through pinout to simplify PCB layout, this device helps in reducing signal crosstalk and simplifying the design process.

Applications

The SN65LVDS048PWR is suitable for a broad range of applications that require high-speed data transmission with minimal signal degradation. Its typical applications include:

  • Networking equipment and telecommunication systems
  • High-speed data acquisition systems
  • Computer peripherals and servers
  • Industrial control and automation systems
  • Video signal transmission and digital media interfaces

Packaging and Quality

Offered in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, the SN65LVDS048PWR ensures a compact footprint on printed circuit boards (PCBs), which is crucial for space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and this product is no exception. It undergoes rigorous testing to ensure performance, durability, and compliance with industry standards.

Overall, the SN65LVDS048PWR from Texas Instruments represents a blend of performance, power efficiency, and design convenience, making it an excellent choice for designers and engineers looking to implement high-speed differential data transmission in their systems.

You May Also Be Interested in

Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess