EN
  • EN
  • DE

SN65LVDS101D

Part No SN65LVDS101D
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description DIFFERENTIAL TRANSLATOR/REPEATER | IC REDRIVER 1CH 2GBPS 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVPECL
Data Rate (Maximum) 2Gbps
Delay Time 630ps
Capacitance - Input 0.6pF
Supply Voltage (V) 3V ~ 3.6V
Supply Current 50mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65LVDS101
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1252871-SN65LVDS101D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS101D CAD Model

Description

Product Overview: SN65LVDS101D

The SN65LVDS101D from Texas Instruments is a state-of-the-art differential line receiver designed to meet the rigorous demands of high-speed data communication. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is optimized for signaling rates up to 400 Mbps, making it an ideal component for fast data transmission applications.

The SN65LVDS101D operates with a single 3.3V power supply and features a low-voltage differential input that provides reduced electromagnetic interference (EMI) and allows for longer cable lengths due to its improved noise immunity. This makes it a perfect fit for applications such as high-speed backplanes, cable data transmission, and clock distribution networks.

The device's differential inputs are highly tolerant, accepting voltages as large as ±1V, which adds an extra layer of robustness against electrical noise and transient voltage spikes. Furthermore, the SN65LVDS101D boasts a fail-safe feature that ensures the receiver output is high if the input is shorted or open, providing additional system stability.

Key Features:

  • High-speed differential line receiver operating at signaling rates up to 400 Mbps.
  • Low-voltage differential signaling for reduced EMI and increased cable length.
  • Wide differential input range (±1V) for enhanced noise immunity.
  • Fail-safe receiver output for increased reliability in the event of input faults.
  • Compatible with TIA/EIA-644 LVDS standard.
  • Operates from a single 3.3V supply for ease of integration.
  • Industrial temperature range: -40°C to 85°C.

The compact SOIC-8 packaging of the SN65LVDS101D makes it suitable for space-constrained applications, while its industrial temperature range ensures reliable operation under varying environmental conditions. Whether you are designing high-speed data acquisition systems, digital copiers, or telecommunications equipment, the SN65LVDS101D offers a blend of performance, reliability, and flexibility that can help you achieve your design objectives.

For more detailed specifications and application notes, visit the Texas Instruments website or consult the SN65LVDS101D datasheet.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
DUAL 4-PORT AND DUAL 8-PORT LVDS REPEATERS
Lowest to $15.7789
IDT, Integrated Device Technology Inc
IC REDRIVER 1CH 4.8GBPS 655FCBGA
Need more? Email Us
Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
Texas Instruments
USB Type-C 5 Gbps Redriver 2:1 MUX | IC REDRIVER USB 3.0 18X2QFN
Lowest to $0.8316
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800
Texas Instruments
IC REDRIVER 1CH 3.125GBPS 16WQFN / LVDS Buffer 3125Mbps 16-Pin WQFN EP T/R
Lowest to $11.2628

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5023 $57.0138
13+ $7.7967 $101.3571
20+ $7.5531 $151.0620
28+ $7.3094 $204.6632
36+ $7.0658 $254.3688
48+ $6.3349 $304.0752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,413 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess