EN
  • EN
  • DE

SN65LVDS180PWR

Part No SN65LVDS180PWR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL LINE DRIVERS AND RECEIVERS | IC DIFF LINE DVR/RCVR HS 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/1
Duplex Full
Data Rate 150Mbps
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 14-TSSOP
Supplier Device Package 14-TSSOP
Family Part Number SN65LVDS180
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1252894-SN65LVDS180PWR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS180PWR CAD Model

Description

Product Overview: SN65LVDS180PWR by Texas Instruments

The SN65LVDS180PWR is a robust, low-voltage differential signaling (LVDS) transceiver designed and manufactured by Texas Instruments. This device is engineered to facilitate high-speed bidirectional data communication on multipoint bus transmission lines. It is commonly used in applications that require low power consumption and high data rates, such as networking equipment, telecommunications, and data acquisition systems.

Key Features

  • High-Speed Data Transfer: Supports signaling rates up to 400 Mbps, making it suitable for high-performance applications.
  • Low Power Consumption: Operates with a minimal power supply of 3.3V, optimizing the system power efficiency.
  • Reduced EMI: Differential signaling helps reduce electromagnetic interference (EMI), improving signal integrity in noisy environments.
  • Wide Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability in various operating conditions.

Electrical Specifications

The SN65LVDS180PWR features a differential output that exceeds the minimum IEEE 1596.3 standard of 247 mV, with a typical differential output voltage of 350 mV into a 100Ω load. The receiver can detect signals as low as 100 mV over the input common-mode voltage range of 0V to 2.4V. The power dissipation is typically low, making it an energy-efficient choice for modern electronic systems.

Package and Quality

This transceiver comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, identified by the PWR suffix in its part number. The compact form factor of the SN65LVDS180PWR makes it suitable for space-constrained applications. Texas Instruments ensures high manufacturing standards, providing a reliable and consistent performance for each unit of the SN65LVDS180PWR.

Applications

The versatility of the SN65LVDS180PWR allows it to be integrated into a wide range of applications, including but not limited to:

  • High-speed data communications
  • Backplane interconnects
  • Clock distribution networks
  • Networking equipment and switches
  • Digital copiers and printers
  • Computer peripheral interfacing

With its combination of speed, power efficiency, and reliability, the SN65LVDS180PWR is an excellent choice for designers looking to improve their data transmission systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5245 $52.8675
35+ $2.8919 $101.2165
54+ $2.8016 $151.2864
74+ $2.7112 $200.6288
96+ $2.6208 $251.5968
128+ $2.3497 $300.7616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,350 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess