EN
  • EN
  • DE

SN65LVDS18DRFT

Part No SN65LVDS18DRFT
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 2GBPS 8WSON  /  Buffer, ReDriver 1 Channel 2Gbps 8-WSON (2x2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Signal Buffers, Repeaters, Splitters
Mfr Texas Instruments
Package Tape & Reel
Type Buffer, ReDriver
Input PECL
Output LVDS
Data Rate (Max) 2Gbps
Number of Channels 1
Delay Time 460ps
Voltage - Supply 2.375V ~ 3.6V
Current - Supply 30mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Base Product Number 65LVDS18
Other Names TEXTISSN65LVDS18DRFT,-SN65LVDS18DRFTR,-296-17443-1,-SN65LVDS18DRFTG4,296-17443-6,SN65LVDS18DRFTG4,-SN65LVDS18DRFTG4R,SN65LVDS18DRFTG4,296-17443-1,-296-17443-1,296-17443-2,2156-SN65LVDS18DRFT
Standard Package 250
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260949-SN65LVDS18DRFT
Ultra Librarian 3D Model Ultra Librarian SN65LVDS18DRFT CAD Model

Description

Product Overview: SN65LVDS18DRFT

The SN65LVDS18DRFT is a high-performance differential line receiver designed by Texas Instruments, renowned for its precision and reliability in the electronics components industry. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is engineered to operate with a low supply voltage, ranging from 2.3 V to 3.6 V, making it an ideal solution for power-sensitive applications.

Key Features

  • High-Speed Data Transmission: With the capability to support signaling rates up to 400 Mbps, the SN65LVDS18DRFT is well-suited for applications that require fast data transfer, such as high-speed backplanes and cable interfaces.
  • Low Power Consumption: The device is optimized for low power consumption, drawing minimal current in both active and power-down modes, which helps to reduce the overall power budget of the system it's integrated into.
  • Robust Signal Integrity: Differential signaling provides excellent noise immunity, ensuring robust data transmission even in electrically noisy environments.
  • Compatibility: It is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices and systems.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a high output state when the inputs are undriven and floating, enhancing the safety and reliability of the system.

Applications

The SN65LVDS18DRFT is versatile and can be deployed across various applications, including:

  • Telecommunications infrastructure
  • Networking equipment such as routers and switches
  • High-speed data acquisition systems
  • Computer peripherals and high-speed interconnects

Package and Quality

This device is offered in a compact SON (Small Outline No-leads) package, designated as DRF, which is suitable for space-constrained applications. Additionally, the SN65LVDS18DRFT is characterized for operation from -40°C to 85°C, ensuring reliable performance across a wide range of temperatures. Texas Instruments is committed to delivering high-quality products, and this device is no exception, meeting stringent industry standards for quality and reliability.

You May Also Be Interested in

Texas Instruments
1:8 LVTTL TO M-LVDS REPEATER DUAL 1:4 LVTTL TO M-LVDS REPEATER
Lowest to $9.6696
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
ON Semiconductor
IC VOLT LEVEL TRANSLATOR US8
Lowest to $1.4478
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Fairchild/ON Semiconductor
LVDS 8-Port, High-Speed Repeater
Lowest to $6.5319
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
Texas Instruments
IC REDRIVER PCIE/SAS 8CH 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $19.7784
IDT, Integrated Device Technology Inc
IC REDRIVER 4.8GBPS 655FCBGA
Lowest to $13.1381
Texas Instruments
IC REDRIVER PCIE/SAS/SATA 54WQFN / CML Repeater 2.5V/3.3V 54-Pin WQFN EP T/R
Lowest to $28.6800

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess