EN
  • EN
  • DE

SN65LVDS20DRFR

Part No SN65LVDS20DRFR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC LVPECL/LVDS REPEAT/XLATR 8SON / LVPECL AND LVDS REPEATER/TRANSLATOR WITH ENABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Type Buffer, ReDriver
Applications LVDS
Input Differential
Output LVDS
Data Rate (Maximum) 4Gbps
Number of Channels 1
Delay Time 30ns
Supply Voltage (V) 2.375V ~ 3.6V
Current - Supply 35mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-WFDFN Exposed Pad
Supplier Device Package 8-WSON (2x2)
Part Number Series 65LVDS20
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811378-SN65LVDS20DRFR
Ultra Librarian 3D Model Ultra Librarian SN65LVDS20DRFR CAD Model

Description

Overview of SN65LVDS20DRFR by Texas Instruments

The SN65LVDS20DRFR is a high-performance differential line receiver designed by Texas Instruments, renowned for its reliability and efficiency in high-speed signal transmission. This device is part of the LVDS (Low-Voltage Differential Signaling) family and is specifically engineered to operate at signaling rates up to 400 Mbps, making it an ideal choice for applications that require fast data transfer and minimal signal degradation over long distances.

Key Features

  • High-Speed Performance: The SN65LVDS20DRFR is capable of handling signaling rates of up to 400 Mbps, ensuring high-speed data transmission for demanding applications.
  • Differential Input Thresholds: It offers low differential input thresholds, which enhances its ability to detect small signal amplitudes, thus improving signal integrity.
  • Low Power Consumption: Designed with power efficiency in mind, it operates with a minimal power supply of 3.3V, reducing overall power consumption for the system.
  • Robust ESD Protection: The device features robust electrostatic discharge (ESD) protection, safeguarding the IC from potential damage due to static electricity.
  • Fail-Safe Receiver: It includes a fail-safe feature that ensures the receiver output is in a high state when the inputs are left open, shorted, or terminated but idle, enhancing the reliability of the system.

Applications

The versatility of the SN65LVDS20DRFR allows it to be used in a wide range of applications, including:

  • High-speed data communications
  • Networking equipment and switches
  • Telecommunication infrastructure
  • Computer peripherals and servers
  • Industrial control and automation systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products, and the SN65LVDS20DRFR is no exception. It is manufactured to meet stringent industry standards, ensuring both performance and longevity. This device is available in a compact SON (Small Outline No-lead) package, which is not only space-efficient but also conducive to improved thermal performance and reduced inductance.

With its combination of speed, power efficiency, and robust design, the SN65LVDS20DRFR from Texas Instruments stands out as a top-tier solution for any application requiring reliable high-speed data transmission.

You May Also Be Interested in

Diodes Incorporated
SATA EQX W-QFN4040-20 T&R 3.5K / Buffer, ReDriver 2 Channel 6.5Gbps 20-TQFN (4x4)
Lowest to $3.7349
Diodes Incorporated
ACTIVE DISPLAY V-QFN3590-42 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 42-TQFN (9x3.5)
Lowest to $3.2501
Analog Devices Inc.
IC ACCELERATOR I2C HOTSWAP 8MSOP / Buffer, Accelerator 2 Channel 400kHz 8-MSOP
Lowest to $10.9484
Texas Instruments
USB 2.0 REDRIVER / 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.7475
NXP / Nexperia
IC REDRIVER USB 3.0 12X2QFN
Lowest to $2.8677
Diodes Incorporated
ACTIVE DISPLAY V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $3.4894
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Diodes Incorporated
IC REDRIVER USB 5GBPS 20TQFN / Buffer, ReDriver 2 Channel 5Gbps 20-TQFN (4x4)
Lowest to $19.5853
Texas Instruments
TCA9511A / Buffer, Accelerator 1 Channel 8-VSSOP
Lowest to $1.1880

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8236 $53.0596
26+ $3.9579 $102.9054
40+ $3.8342 $153.3680
54+ $3.7105 $200.3670
70+ $3.5868 $251.0760
94+ $3.2158 $302.2852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess