EN
  • EN
  • DE

SN65LVDS2D

Part No SN65LVDS2D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/1 8SOIC  /  0/1 Receiver LVDS 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/1
Data Rate 400Mbps
Voltage - Supply 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65LVDS2
Other Names SN65LVDS2DG4,-296-12139-5,-SN65LVDS2DG4,-SN65LVDS2DG4R,TEXTISSN65LVDS2D,SN65LVDS2DG4,-296-12139-5,296-12139-5,2156-SN65LVDS2D,-SN65LVDS2DR
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261186-SN65LVDS2D
Ultra Librarian 3D Model Ultra Librarian SN65LVDS2D CAD Model

Description

SN65LVDS2D - High-Speed Differential Line Driver

The SN65LVDS2D from Texas Instruments is a robust, high-speed differential line driver designed for applications requiring low power consumption and high data rates. This device is part of the LVDS (Low-Voltage Differential Signaling) family, which is known for its ability to transmit data at speeds up to 400 Mbps while minimizing electromagnetic interference (EMI) and power dissipation.

Featuring a differential line driver and receiver, the SN65LVDS2D can drive a twisted-pair or parallel-strip transmission line with a nominal differential signal level of 350 mV. This ensures reliable data transmission over long distances or in noisy environments. It operates from a single 3.3V supply, making it suitable for a wide range of industrial and commercial applications, including networking equipment, computer peripherals, and telecom infrastructure.

The device's low-voltage design not only reduces power consumption but also enables compatibility with more modern, power-sensitive applications without sacrificing performance. Moreover, the SN65LVDS2D is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of operating conditions.

Key features of the SN65LVDS2D include:

  • High-speed differential signaling with a maximum signaling rate of 400 Mbps.
  • Low-voltage power supply (3.3V) for reduced power consumption.
  • Robust EMI performance for improved signal integrity.
  • Wide operating temperature range (-40°C to 85°C) for reliability in various environments.
  • Fail-safe receiver inputs ensure a high logic level output if inputs are left open.

The SN65LVDS2D is available in a small-outline package, providing a space-efficient solution for PCB design. Its compatibility with the industry-standard footprint allows for easy integration into existing designs or for new developments where space is at a premium.

In summary, the Texas Instruments SN65LVDS2D is a high-speed, low-power differential line driver that provides reliable data transmission and robust performance, making it an excellent choice for designers looking to enhance their data communication systems.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7842 $53.5260
70+ $1.4640 $102.4800
110+ $1.4182 $156.0020
150+ $1.3725 $205.8750
190+ $1.3267 $252.0730
255+ $1.1895 $303.3225
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,240 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess