EN
  • EN
  • DE
  • IT

SN65LVDS304ZQER

Part No SN65LVDS304ZQER
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/2 80BGA MICROSTAR  /  0/2 Receiver LVDS 80-BGA MICROSTAR JUNIOR (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tape & Reel (TR),Cut Tape (CT)
Product Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/2
Data Rate 810Mbps
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 80-VFBGA
Supplier Device Package 80-BGA MICROSTAR JUNIOR (5x5)
Base Product Number SN65L
Other Names 2156-SN65LVDS304ZQER-TITR,296-20766-2R,-296-20766-1,296-20766-1,-296-20766-1,-SN65LVDS304ZQERR,TEXTISSN65LVDS304ZQER,296-20766-2,296-20766-1R,2156-SN65LVDS304ZQER
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261193-SN65LVDS304ZQER
Ultra Librarian 3D Model Ultra Librarian SN65LVDS304ZQER CAD Model

Description

Product Overview: SN65LVDS304ZQER from Texas Instruments

The SN65LVDS304ZQER is a high-performance, quad-channel LVDS serializer integrated circuit designed and manufactured by Texas Instruments. This advanced chip is engineered to address the needs of high-speed data transmission in a variety of digital applications, particularly where low voltage differential signaling (LVDS) is required.

Key Features

  • High Data Rates: The device supports data rates up to 1.5 Gbps per channel, making it ideal for applications that require fast and reliable data transfer.
  • LVDS Interface: The low-voltage differential signaling technology ensures robust data transmission with reduced electromagnetic interference (EMI) and lower power consumption compared to single-ended solutions.
  • Quad-Channel Operation: With four channels, the SN65LVDS304ZQER can serialize large amounts of data, offering a compact and efficient solution for complex systems.
  • Integrated PLL: The built-in phase-locked loop (PLL) circuit provides a stable clock for data synchronization, enhancing signal integrity.
  • Power Management: The device features power-down and sleep modes, contributing to energy efficiency in systems where power conservation is crucial.
  • Robust Packaging: Supplied in a 64-pin QFN package, the SN65LVDS304ZQER is designed for durability and ease of PCB mounting.

Applications

The SN65LVDS304ZQER is versatile and can be used in a wide range of applications, including:

  • High-resolution video displays and panels
  • Telecommunications and networking equipment
  • Industrial control systems
  • Automotive infotainment and driver assistance systems
  • Medical imaging devices

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDS304ZQER is no exception. Customers can expect comprehensive technical support, including detailed datasheets, application notes, and design resources to facilitate integration into their projects. Furthermore, the device is backed by TI's rigorous testing and validation processes, ensuring performance and durability in even the most demanding conditions.

In summary, the SN65LVDS304ZQER from Texas Instruments is a sophisticated, high-speed serializer solution that offers robust LVDS data transmission capabilities, making it an excellent choice for designers seeking to optimize their high-speed digital communication systems.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.6527
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
Maxim Integrated
IC RS485/RS422 DATA INTERFACE
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.3063
NXP / Nexperia
IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Lowest to $5.6437
Infineon Technologies
IC TRANSCEIVER HALF 1/1 TSON-14 / 1/1 Transceiver Half CAN PG-TSON-14-3
Lowest to $2.4121
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $5.4011
Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess