EN
  • EN
  • DE
  • IT

SN65LVDS307ZQCT

Part No SN65LVDS307ZQCT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description PROGRAMMABLE 27-BIT PARALLEL-TO-SERIAL TRANSMITTER | IC PROG 27BIT PAR-SRL TX 48-BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Receiver
Protocol LVDS
Data Rate 405Mbps
Supply Voltage (V) 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-VFBGA
Supplier Device Package 48-BGA MICROSTAR JUNIOR (4x4)
Family Part Number SN65LVDS307
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 1252905-SN65LVDS307ZQCT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS307ZQCT CAD Model

Description

The SN65LVDS307ZQCT is a high-performance, low-voltage differential signaling (LVDS) clock multiplier from Texas Instruments, designed to meet the stringent requirements of fast data transmission and clock distribution in modern electronic systems. This device is specifically engineered to generate a low-jitter, high-frequency clock output from a lower frequency input signal.

Key Features

  • LVDS Output: The SN65LVDS307ZQCT provides LVDS output levels, which are known for their ability to support high data rates with minimal noise and electromagnetic interference (EMI).
  • Frequency Multiplication: It possesses the capability to multiply the input clock frequency by a fixed ratio, offering flexibility in clock management for various system designs.
  • Low Jitter: This device is optimized for low jitter, ensuring reliable and stable operation in critical applications where timing precision is crucial.
  • Power Efficiency: Operating with a low voltage supply, the SN65LVDS307ZQCT is designed for power-sensitive applications, minimizing power consumption while maintaining performance.
  • Robust Temperature Range: The device is operational over an industrial temperature range, making it suitable for use in environments with extreme temperature conditions.

Applications

The SN65LVDS307ZQCT is ideal for a wide range of applications where high-speed data transfer and clock distribution are necessary. Common applications include:

  • Telecommunication infrastructure
  • Data center servers and storage systems
  • High-speed data acquisition systems
  • Networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN65LVDS307ZQCT is no exception. It is manufactured using advanced semiconductor processes to ensure high performance and longevity, making it a trusted choice for engineers and designers across various industries.

Ordering Information

To order or inquire about the SN65LVDS307ZQCT, visit the Texas Instruments website or contact an authorized distributor. Ensure the part number matches your specific requirements for your application.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 20TQFN / 2/2 Transceiver Full RS232 20-TQFN (5x5)
Lowest to $27.2450
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess