EN
  • EN
  • DE

SN65LVDS324ZQLR

Part No SN65LVDS324ZQLR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description 1080p60 IMAGE SENSOR RECEIVER | IC HD IMAGE SENSOR RCVR 59BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Part Status Last Time Buy
Applications Machine Vision, Video Conferencing
Interface I2C, SPI
Supply Voltage (V) 1.65V ~ 1.95V
Manufacturer Package 59-VFBGA
Supplier Device Package 59-BGA (7x4.5)
Mounting Style SMD
Family Part Number SN65LVDS324
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1252910-SN65LVDS324ZQLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDS324ZQLR CAD Model

Description

The SN65LVDS324ZQLR is a state-of-the-art high-speed interface integrated circuit (IC) designed and manufactured by Texas Instruments (TI), a global leader in semiconductor solutions. This IC is part of TI's extensive LVDS (Low-Voltage Differential Signaling) product line, which is renowned for its ability to support high-speed data transmission with low power consumption and reduced electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transmission: The SN65LVDS324ZQLR is capable of transmitting data at high speeds, which is ideal for applications requiring fast data transfer rates, such as gigabit Ethernet, high-definition video interfaces, and backplane data communication.
  • Low-Voltage Operation: Operating at low voltage levels, this IC ensures energy efficiency, which is crucial for battery-powered devices and for maintaining a lower thermal footprint in system designs.
  • Differential Signaling: The differential signaling technology minimizes signal degradation over longer distances and helps to combat common-mode noise, making it suitable for noisy industrial environments.
  • Robust ESD Protection: The device includes robust electrostatic discharge (ESD) protection circuitry, safeguarding it against the damaging effects of static electricity and enhancing system reliability.

Applications

The versatility of the SN65LVDS324ZQLR enables its use across a broad range of applications. It is particularly well-suited for:

  • High-speed data communication in networking equipment
  • Digital video interfaces and display technology
  • Telecommunication infrastructure
  • Industrial control and automation systems
  • Automotive infotainment and driver assistance systems

Product Specifications

The SN65LVDS324ZQLR is offered in a compact QFN (Quad Flat No-leads) package, which facilitates efficient use of PCB (Printed Circuit Board) space and is well-suited for space-constrained applications. It is designed to meet or exceed the stringent requirements of the industrial temperature range, ensuring reliable operation under varying environmental conditions.

For detailed technical specifications, application notes, and support documentation, customers can visit the Texas Instruments website or contact TI's customer support team for personalized assistance.

You May Also Be Interested in

Nexperia USA Inc.
IC INTERFACE SPECIALIZED 48TSSOP
Need more? Email Us
ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
Broadcom Limited
IC INTERFACE SPECIALIZED 196BGA
Need more? Email Us
VIA Labs, Inc.
USB Hub 5Gbps QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $5.2782
MacroSilicon Technology Co., Ltd.
3.135V~3.465V LQFP-48(7x7) Video Processing RoHS
Lowest to $2.4925
Broadcom Limited
PCI Interface IC 64-bit 66MHz BRIDGE
Lowest to $650.0000
Broadcom Limited
IC INTERFACE SPECIALIZED 256BGA
Lowest to $73.4437
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Texas Instruments
Specialized RoHS
Lowest to $1.3098

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.8672 $50.2736
32+ $3.1731 $101.5392
49+ $3.0740 $150.6260
68+ $2.9748 $202.2864
87+ $2.8757 $250.1859
117+ $2.5782 $301.6494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess