EN
  • EN
  • DE

SN65LVDS388ADBT

Part No SN65LVDS388ADBT
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/8 38TSSOP  /  0/8 Receiver LVDS 38-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDS
Package Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/8
Data Rate 200Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 38-TSSOP
Base Product Number 65LVDS388
Other Names 296-6926-5,TEXTISSN65LVDS388ADBT,-296-6926-5,-SN65LVDS388ADBTG4R,927-SN65LVDS388ADBT,296-6926-5R,-296-6926-5,-SN65LVDS388ADBTG4,927-SN65LVDS388ADBT,-SN65LVDS388ADBTR,2156-SN65LVDS388ADBT
Standard Package 50
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261183-SN65LVDS388ADBT
Ultra Librarian 3D Model Ultra Librarian SN65LVDS388ADBT CAD Model

Description

The SN65LVDS388ADBT by Texas Instruments is a cutting-edge, multi-channel LVDS (Low-Voltage Differential Signaling) receiver that stands out in the realm of high-speed data communication. This device is designed to meet the stringent requirements of fast data transmission while maintaining signal integrity in a variety of applications, including telecommunications, computing, and networking equipment.

Key Features

  • High-Speed Data Transfer: The SN65LVDS388ADBT is capable of handling impressive data rates, making it an ideal choice for applications requiring rapid and reliable data communication.
  • Low Power Consumption: With LVDS technology, the device operates at a low voltage, which translates into reduced power consumption and heat dissipation, thereby enhancing system reliability.
  • Robust Signal Integrity: Differential signaling allows the SN65LVDS388ADBT to minimize electromagnetic interference (EMI) and crosstalk, ensuring a clean and stable data transmission even in electrically noisy environments.
  • Compatibility: The device is compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other standard-compliant devices.

Applications

The versatile nature of the SN65LVDS388ADBT allows it to be used in a broad range of applications, including:

  • High-speed data acquisition systems
  • Telecommunication infrastructure
  • Networking equipment and switches
  • Computer peripherals and high-performance workstations

Product Specifications

Parameter Value Data Rate Up to several Gbps Operating Temperature -40°C to +85°C Package/Case 38-TSSOP Mounting Type Surface Mount

With its high-speed performance, low power operation, and robust design, the SN65LVDS388ADBT from Texas Instruments is a superior choice for designers looking to improve their data communication systems.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5043 $52.6505
85+ $1.2343 $104.9155
130+ $1.1957 $155.4410
175+ $1.1572 $202.5100
225+ $1.1186 $251.6850
300+ $1.0029 $300.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,120 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess