EN
  • EN
  • DE

SN65LVDT100DGKR

Part No SN65LVDT100DGKR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 1CH 2GBPS 8VSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, ReDriver
Input CML, LVDS, LVPECL
Output LVDS
Data Rate (Max) 2Gbps
Number of Channels 1
Delay Time 470ps
Capacitance - Input 0.6pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 25mA
Temperature Range - Operating -40°C to 85°C
Case / Package 8-VSSOP
Win Source Part Number 137558-SN65LVDT100DGKR
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN65LVDT100DGKR CAD Model

Description

The SN65LVDT100DGKR is a high-performance, low-voltage differential signaling (LVDS) transceiver from Texas Instruments.

  • Description: High-speed bidirectional data communication on multipoint bus transmission lines.
  • Technology: CMOS technology.
  • Package: 8-pin VSSOP package.
  • Operating Temperature Range: -40°C to 85°C.
  • Data Rate: Maximum data rate of 630 Mbps.
  • Power Consumption: Typical operating power of just 1.3 W.
  • Standby Mode: Features a standby mode that reduces power consumption even further when the device is not in use.
  • Noise Immunity: Robust noise immunity.
  • Fail-Safe Feature: Includes a fail-safe feature.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $2.9324
Texas Instruments
IC REDRIVER LVDS 1CH 1GBPS 8WSON / LVDS Buffer/Repeater 1000Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $2.7787
Diodes Incorporated
IC REDRIVER SATA2 2CH 36TQFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC REDRIVER I2C 8CH 100BGA
Lowest to $232.6043
IDT, Integrated Device Technology Inc
IC REDRIVER 4GBPS 655FCBGA / Memory Buffer 0°C to 70°C 655-Pin FCBGA T/R
Lowest to $31.2813
Texas Instruments
IC REDRIVER LVDS 1CH 8WSON / LVDS Buffer 3125Mbps 0.45V 8-Pin WSON EP T/R
Lowest to $4.8750
Diodes Incorporated
IC REDRIVER SATA 2CH 48TQFN
Need more? Email Us
Texas Instruments
I2C Logic Buffer 2.5V/3.3V/5V/9V/12V 8-Pin VSSOP T/R / IC REDRIVER I2C 1CH 8VSSOP
Lowest to $3.6103
Texas Instruments
DIFFERENTIAL TRANSLATOR/REPEATER
Lowest to $3.4153

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1263 $54.7578
14+ $7.4882 $104.8348
21+ $7.2542 $152.3382
29+ $7.0202 $203.5858
37+ $6.7862 $251.0894
50+ $6.0842 $304.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess