EN
  • EN
  • DE

ADV7342BSTZ

Part No ADV7342BSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC DAC 12BIT 4XOS ENCODER 64LQFP / Video Encoder IC DVD, Blu-Ray 64-LQFP (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Type Video Encoder
Applications DVD, Blu-Ray
Voltage - Supply, Analog 2.6V ~ 3.46V
Voltage - Supply, Digital 1.71V ~ 1.89V
Mounting Type Surface Mount
Package / Case 64-LQFP
Supplier Device Package 64-LQFP (10x10)
Base Product Number ADV7342
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 44985-ADV7342BSTZ
Ultra Librarian 3D Model Ultra Librarian ADV7342BSTZ CAD Model

Description

The ADV7342BSTZ is a high-quality, integrated digital-to-analog converter (DAC) from the renowned semiconductor manufacturer Analog Devices Inc. This advanced component is designed to provide superior video quality for a range of applications, including professional video editing systems, video-on-demand services, and high-definition television (HDTV) receivers.

Key Features:

  • High-Quality Video Output: The ADV7342BSTZ supports various video formats, including standard definition (SD), enhanced definition (ED), and high definition (HD) video signals. It ensures crisp and clear video quality with low noise and high fidelity.
  • Multiple Video Standards: This device is compatible with a wide array of video standards such as NTSC, PAL, and SECAM, making it a versatile choice for international products.
  • Advanced Encoding: It includes on-chip video encoders that can convert digital video input into analog composite, S-video, component, or RGB outputs. The encoders also support Macrovision copy protection, which is essential for content protection in video distribution.
  • Flexible Input Formats: The ADV7342BSTZ can handle 8-/10-bit YCrCb 4:2:2 video data, as well as 24-bit RGB or YCrCb 4:4:4 formats, giving designers flexibility in system design.
  • Integrated Filters: Onboard filters help to reduce the need for external components, simplifying design and reducing system costs.
  • Programmable Features: A host of programmable features such as color control, gamma correction, and power management options are available, allowing for customization to specific application requirements.

Applications:

The ADV7342BSTZ is well-suited for a variety of applications that require high-quality video output. It is commonly used in:

  • Video broadcast systems
  • Digital video cameras
  • DVD players/recorders
  • Video game consoles
  • Set-top boxes
  • Personal video recorders (PVRs)

Technical Specifications:

The ADV7342BSTZ comes in a 64-lead LQFP (Low-profile Quad Flat Package) and operates over an extended industrial temperature range. It requires a single 1.8V power supply for the core and can support 3.3V for the input/output interfaces, making it power-efficient for modern electronic systems.

With its high level of integration and performance, the ADV7342BSTZ from Analog Devices Inc. is an excellent choice for developers looking to create high-end video solutions with minimal design complexity and maximum quality.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 80LQFP
Lowest to $3.4569
NXP / Nexperia
IC VIDEO DECODER W/FILTER 156BGA
Lowest to $3.5239
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC DIGITAL VIDEO ENCODER 64-QFP
Lowest to $82.1053
NXP / Nexperia
IC DIGITAL/CD DAC DECODER 64QFP
Lowest to $1.9358
NXP / Nexperia
IC ADV DGTL VIDEO DECODR 100LQFP
Lowest to $8.1323
NXP / Nexperia
Need more? Email Us
Sigma Designs Inc.
IC VIDEO CODEC W/FILTER 160QFP
Lowest to $16.3040

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2813 $62.5626
5+ $25.6666 $128.3330
7+ $24.8646 $174.0522
10+ $24.0626 $240.6260
13+ $23.2605 $302.3865
17+ $20.8542 $354.5214
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess