EN
  • EN
  • DE

SAA7327H

Part No SAA7327H
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC DIGITAL/CD DAC DECODER 64QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete(EOL)
Type Audio Decoder
Digital Supply Voltage 3 V to 3.6 V
Mounting SMD (SMT)
Case / Package 64-QFP (14x14)
Win Source Part Number 063983-SAA7327H
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7327H CAD Model

Description

Product Overview: NXP SAA7327H

The NXP SAA7327H is a cutting-edge integrated circuit designed for audio applications that require high-quality digital signal processing. This chip is part of NXP's renowned family of audio processors, which are widely recognized for their performance, reliability, and integration capabilities. The SAA7327H is particularly well-suited for use in CD players, digital audio equipment, and other sophisticated audio systems.

Key Features

  • High-Quality Audio Processing: The SAA7327H is equipped with advanced digital signal processing capabilities, ensuring crystal-clear audio reproduction and a high-fidelity listening experience.
  • Compatibility: Designed to interface seamlessly with a range of digital audio sources, the SAA7327H offers excellent compatibility and flexibility for system designers.
  • Integrated Error Correction: The chip includes robust error correction features, which are crucial for maintaining audio integrity, especially in CD playback applications.
  • Low Power Consumption: NXP's focus on energy efficiency is evident in the SAA7327H, which operates with minimal power consumption, making it ideal for portable and low-power applications.

Applications

The SAA7327H is versatile and can be found in a variety of audio devices. Its primary applications include:

  • High-end CD players
  • CD-ROM drives
  • Car audio systems
  • Home theater systems
  • Professional audio equipment

Technical Specifications

At the core of the SAA7327H's technical prowess are its specifications, which include:

  • Digital audio input and output ports
  • Integrated digital filters and demodulators
  • Support for various sampling rates
  • Low-distortion and low-noise DAC support

In conclusion, the NXP SAA7327H is a powerful and versatile audio processing chip that delivers exceptional performance for a wide range of audio applications. Its combination of audio quality, power efficiency, and robust error correction makes it a top choice for designers and manufacturers of high-quality audio systems.

You May Also Be Interested in

Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4182
Wch
USB to UART 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4752
Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Renesas Electronics America
IC NTSC/PAL/SECAM DECODER 32QFN / NTSC/PAL/SECAM Video Decoder IC Cell Phone 32-QFN (4x4)
Lowest to $2.3802
STMicroelectronics
IC DECODER AUDIO 2.5 64TQFP / Audio Decoder IC Multimedia 64-TQFP (10x10)
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5204
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.5705
Wch
USB to serial 2Mbps USB 2.0 ESSOP-10-150mil-1mm Interface Controllers RoHS
Lowest to $0.4528

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9358 $58.0740
75+ $1.5881 $119.1075
115+ $1.5385 $176.9275
160+ $1.4888 $238.2080
205+ $1.4403 $295.2615
270+ $1.2913 $348.6510
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess