EN
  • EN
  • DE

SN65LVDT14QPWREP

Part No SN65LVDT14QPWREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/4 20TSSOP  /  1/4 Transceiver Half LVDS 20-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDT
Package Tape & Reel
Type Transceiver
Protocol LVDS
Number of Drivers/Receivers 1/4
Duplex Half
Data Rate 125Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 65LVDT14
Other Names 296-19499-6,-296-19499-1,296-19499-1,296-19499-2,296-19499-2R,-V62/05615-01XER,-296-19499-1R,-SN65LVDT14QPWREPR,V62/05615-01XE,-296-19499-1,296-19499-1R,-V62/05615-01XE,296-19499-6R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261168-SN65LVDT14QPWREP
Ultra Librarian 3D Model Ultra Librarian SN65LVDT14QPWREP CAD Model

Description

The SN65LVDT14QPWREP is a robust, low-voltage differential signaling (LVDS) repeater designed by Texas Instruments to meet the stringent requirements of high-speed data transmission and signal conditioning. This product is part of Texas Instruments' Enhanced Products (EP) portfolio, which is tailored to support the demanding operational conditions of industrial and mission-critical applications.

With its capability to operate over a wide temperature range, the SN65LVDT14QPWREP is an ideal solution for applications that are exposed to extreme environmental conditions. This device is designed to function efficiently between -55°C to 125°C, ensuring reliability and performance consistency.

The repeater offers a high data rate of up to 400 Mbps, making it suitable for high-speed data transmission in applications such as telecommunications, computing, and networking. Its low-voltage operation helps in minimizing power consumption, which is critical for energy-sensitive designs. Additionally, the SN65LVDT14QPWREP features a low pulse skew, which ensures that the integrity of the data is maintained during transmission.

The SN65LVDT14QPWREP comes in a compact 16-pin TSSOP (Thin Shrink Small Outline Package) that is conducive to space-constrained applications. It also supports a fail-safe feature that ensures the receiver output is in a high impedance state when the input is inactive, thus preventing potential damage to the device or other components in the signal path.

This device is characterized for operation from a 3.3V supply, which makes it compatible with most modern low-voltage systems. Its integrated static protection enhances the durability of the product against electrostatic discharge (ESD), ensuring a longer operational lifespan and reducing maintenance requirements.

Overall, the SN65LVDT14QPWREP from Texas Instruments is a highly reliable and efficient choice for designers looking to implement LVDS communication in their systems, with the added assurance of enhanced product lifecycle support and guaranteed performance under extreme conditions.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 24SOIC / 5/3 Transceiver Full RS232 24-SOIC
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IC DRIVER 2/0 8SO POWERPAD / 2/0 Driver DSL 8-SO PowerPad
Lowest to $14.1136
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.3771 $50.7542
5+ $20.8223 $104.1115
8+ $20.1716 $161.3728
11+ $19.5209 $214.7299
14+ $18.8702 $264.1828
18+ $16.9181 $304.5258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,660 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess