EN
  • EN
  • DE
  • IT

SN65LVDT2D

Part No SN65LVDT2D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTAIL LINE DRIVER/RECEIVERS | IC HS DIFF LINE RECEIVER 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/1
Data Rate 400Mbps
Supply Voltage (V) 2.4V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number SN65LVDT2
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1252952-SN65LVDT2D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Security, Communications & Networking, Computers & Computer Peripherals, Power Management
Ultra Librarian 3D Model Ultra Librarian SN65LVDT2D CAD Model

Description

SN65LVDT2D Product Image

The SN65LVDT2D from Texas Instruments is an exceptional differential line driver that offers high-speed operation and low-power consumption. This device is designed for applications requiring high data rates and robust signal integrity, making it an ideal choice for telecommunications, computing, and industrial environments.

Key Features:

  • High-Speed Performance: The SN65LVDT2D can support data rates up to 400 Mbps, ensuring swift and reliable data transmission.
  • Low-Voltage Differential Signaling (LVDS): Utilizes LVDS technology, which minimizes electromagnetic interference (EMI) and power dissipation while providing high-speed data transmission.
  • Interoperability: Compatible with TIA/EIA-644 LVDS standard, ensuring seamless integration with other standard-compliant devices.
  • Robust Design: Features a wide common-mode voltage range, which enhances noise immunity and allows for flexible system design.
  • Power Efficiency: Operates with a minimal supply voltage of 3.3V, contributing to overall system power savings.
  • Temperature Range: Designed to perform reliably over an extended industrial temperature range of -40°C to 85°C.

Applications:

  • High-speed data communication in networking equipment
  • Point-to-point data transmission systems
  • Backplane interconnects
  • Cable extenders
  • Clock distribution networks

The SN65LVDT2D is available in a compact SOIC-8 package, making it suitable for space-constrained applications. Its pin compatibility with other devices in the family allows for easy scalability or migration within product designs. With its combination of high-speed operation, low power, and robust signal integrity, the SN65LVDT2D is a versatile solution that can meet the rigorous demands of modern electronic systems.

For detailed specifications, application notes, and support resources, visit the Texas Instruments official website or contact their customer support for further assistance.

You May Also Be Interested in

Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $5.3157
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $2.7232
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $1.1721
Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5556 $54.4460
80+ $1.2764 $102.1120
125+ $1.2366 $154.5750
170+ $1.1967 $203.4390
220+ $1.1568 $254.4960
290+ $1.0371 $300.7590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,910 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess