EN
  • EN
  • DE

SN65LVDT3486BDR

Part No SN65LVDT3486BDR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description HIGH-SPEED DIFFERENTIAL RECEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVDT
Packaging Reel - TR
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50mV
Data Rate 400Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1252954-SN65LVDT3486BDR
Manufacturer Homepage www.ti.com
Family Name SN65LVDT3486B
Introduction Date February 15, 2004
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDT3486BDR CAD Model

Description

The SN65LVDT3486BDR is a robust, high-speed differential line receiver designed by Texas Instruments to operate using the Low Voltage Differential Signaling (LVDS) technology. This integrated circuit is part of TI's SN65 series and is specifically engineered to provide high-speed data transmission over controlled impedance media of approximately 100 ohms. The SN65LVDT3486BDR offers a significant advantage in terms of EMI reduction, signal quality, and data rate capabilities, making it an ideal choice for a wide range of applications in industrial, telecommunications, and computing environments.

Key Features

  • Interface Type: LVDS
  • Number of Drivers/Receivers: 3/3
  • Signaling Rate: Up to 400 Mbps
  • Power Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to +85°C
  • Mounting Type: Surface Mount
  • Package: SOIC-16
  • Fail-Safe Protection: Ensures a high output state under conditions of floating input

Applications

The SN65LVDT3486BDR is suitable for various high-speed data communication applications, including:

  • Backplane interconnects
  • Cable data transmission
  • Clock distribution networks
  • Networking switches and routers
  • Point-to-point baseband data transmission

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN65LVDT3486BDR is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications. With its excellent ESD protection and wide operating temperature range, the SN65LVDT3486BDR is built to perform reliably in harsh environments.

Ordering Information

The product is available in a tape and reel format, with the part number SN65LVDT3486BDR, facilitating easy integration into automated PCB assembly processes. For detailed ordering and shipping information, customers should refer to the official Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N / IC TXRX RS485/RS422 8SOIC
Lowest to $1.2272
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess