EN
  • EN
  • DE

SN74121NSRE4

Part No SN74121NSRE4
Manufacturer Texas Instruments
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 45NS 14SOP  /  Monostable Multivibrator 45 ns 14-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Multivibrators
Mfr Texas Instruments
Series 7400
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input No
Propagation Delay 45 ns
Current - Output High, Low 400µA, 16mA
Voltage - Supply 4.75 V ~ 5.25 V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 14-SOIC (0.209", 5.30mm Width)
Supplier Device Package 14-SO
Base Product Number SN741
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257205-SN74121NSRE4
Ultra Librarian 3D Model Ultra Librarian SN74121NSRE4 CAD Model

Description

Product Overview: SN74121NSRE4 by Texas Instruments

The SN74121NSRE4 is a monostable multivibrator from Texas Instruments, designed for generating precise time delays and pulse shaping in digital and industrial applications. As a member of the 7400 series of integrated circuits, this device is known for its reliability and versatility, making it a staple in electronic circuit design.

Key Features

  • Monostable Multivibrator: The SN74121NSRE4 is designed to produce a single pulse when triggered by an input signal. The duration of the output pulse is determined by external components, typically a resistor and a capacitor.
  • Adjustable Pulse Width: Users can adjust the pulse width by altering the values of the external timing components, offering a wide range of timing intervals to suit various applications.
  • Schmitt-Trigger Inputs: The device includes Schmitt-trigger inputs which provide hysteresis, making it less sensitive to input rise and fall times, and thus improving noise immunity.
  • Direct Clear Input: A direct clear input allows the user to reset the output pulse at any time, providing additional control over the timing operations.
  • Retriggerable Mode: The SN74121NSRE4 can be configured in a retriggerable mode, where new trigger pulses can reinitiate the timing cycle before the current cycle has completed.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various logic levels and system requirements.
  • Standard TTL Logic Levels: The device is compatible with standard TTL logic levels, allowing for easy integration into existing TTL systems.

Applications

The SN74121NSRE4 is suitable for a broad range of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential logic systems
  • Waveform shaping
  • Control systems
  • Glitch elimination

As a product of Texas Instruments, the SN74121NSRE4 is backed by a legacy of quality and innovation. Its robust design ensures stable performance in a variety of conditions, making it an ideal choice for designers seeking a dependable solution for their timing and pulse generation needs.

Whether used in complex industrial systems or simple consumer electronics, the SN74121NSRE4 provides the precision and reliability expected from a leader in semiconductor design and manufacturing.

You May Also Be Interested in

Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.6527
ON Semiconductor
IC MULTIVIBRATOR DUAL 16-TSSOP / Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Lowest to $0.6861
Texas Instruments
IC MULTIVIBRATOR 18.5NS 8VSSOP / Monostable Multivibrator 18.5 ns 8-VSSOP
Need more? Email Us
Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.4366
Linear Technology
Monostable Multivibrator Single-Element 0°C 70°C Automotive 6-Pin TSOT-23 T/R / IC MONO MULTIVIBRATOR TSOT23-6
Lowest to $6.6527
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $9.9911
Texas Instruments
IC DUAL RETRIG MULTIVIB 16-TSSOP / HIGH-SPEED CMOS LOGIC DUAL RETRIGGERABLE PRECISION MONOSTABLE MULTIVIBRATOR
Lowest to $0.7128
Nexperia USA Inc.
IC MULTIVIBRATOR DUAL 16TSSOP
Need more? Email Us
STMicroelectronics
DUAL MONOSTABLE MULTIVIBRATOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess