EN
  • EN
  • DE

SN7447N

Part No SN7447N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1094789-SN7447N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN7447N CAD Model

Description

The SN7447N is a specialized integrated circuit (IC) manufactured by Texas Instruments, renowned for its precision and reliability in the electronics industry. This IC is designed to interface with seven-segment numeric displays, which are commonly used in digital clocks, electronic meters, and other devices that display numerical information.

Key Features

  • Display Decoder: The SN7447N serves as a BCD (Binary-Coded Decimal) to seven-segment decoder/driver. It translates a four-bit input into the seven bits required to display a decimal digit on a seven-segment display.
  • High Output Drive: With its high output drive capability, the SN7447N can directly drive a seven-segment display without needing additional current-limiting resistors, simplifying the design and component count.
  • Open-Collector Outputs: This IC features open-collector outputs to handle higher current loads, which is particularly useful for driving LED and incandescent displays.
  • Lamp Test and Ripple Blanking: It includes lamp test and ripple blanking functions, allowing for testing the display and controlling the visibility of leading zeros in multi-digit displays.

Applications

The SN7447N is ideal for a wide range of applications that require numeric displays. It is frequently used in:

  • Digital clocks and timers
  • Electronic counters
  • Calculators
  • Instrumentation panels
  • Scoreboards

Technical Specifications

Parameter Value
Supply Voltage 5V
Input Logic Level BCD
Output Type Open-Collector
Operating Temperature 0°C to 70°C

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN7447N is no exception, and it undergoes rigorous testing to ensure it meets the industry standards for performance and reliability.

For more detailed information, datasheets, and technical support, please visit the Texas Instruments official website or contact their customer support team.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess