EN
  • EN
  • DE
  • IT

SN7492AN

Part No SN7492AN
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DECADE, DIVIDE-BY-TWELVE AND BINARY COUNTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253059-SN7492AN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN7492AN CAD Model

Description

The SN7492AN is a legacy integrated circuit (IC) developed by Texas Instruments, renowned for its precision and reliability in digital electronics. This particular IC is a divide-by-twelve counter, which is part of the 7400 series of TTL (Transistor-Transistor Logic) logic chips that were widely used in digital systems for several decades.

Key Features

  • Versatile Functionality: The SN7492AN is designed to divide the input frequency by twelve. It is a combination of a divide-by-two section and a divide-by-six section which can be used independently or cascaded.
  • Logic Family: As a member of the 7400 series, it is built on TTL technology, which ensures compatibility with a wide range of digital systems.
  • Package: This IC comes in a standard 14-pin DIP (Dual In-line Package), making it suitable for breadboards and through-hole PCB designs.
  • Power Supply: It typically operates on a 5V power supply, which is standard for TTL devices.
  • Durability: Texas Instruments' products are known for their durability and the SN7492AN is no exception, with the ability to operate in various environmental conditions.

Applications

The SN7492AN is versatile and can be used in various applications where frequency division is required. Some common applications include:

  • Timing circuits
  • Sequential logic operations
  • Frequency dividers
  • Clock generation circuits
  • Counters and registers in digital systems

Quality and Reliability

As with all Texas Instruments products, the SN7492AN is manufactured to high standards, ensuring consistent performance and quality. Texas Instruments' commitment to excellence means that even as newer technologies emerge, classic components like the SN7492AN continue to be relevant and reliable for educational purposes, hobbyist projects, and maintenance of legacy systems.

Note: The SN7492AN, being a legacy product, may be subject to availability constraints and potential obsolescence. Users are advised to check for the latest versions or replacements that offer similar functionalities.

You May Also Be Interested in

Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess