EN
  • EN
  • DE
  • IT

NSC1002ADR2G

Part No NSC1002ADR2G
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+Rohs
Reference case SMD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 755409-NSC1002ADR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NSC1002ADR2G CAD Model

Description

ON Semiconductor NSC1002ADR2G Overview

The NSC1002ADR2G is a high-performance analog-to-digital converter (ADC) integrated circuit from ON Semiconductor, designed to cater to a wide range of applications requiring precise digital representation of analog signals. This advanced ADC is a crucial component for systems that demand high accuracy and speed in signal processing, such as industrial control systems, medical instruments, and communication infrastructure.

Key Features

  • Resolution: The NSC1002ADR2G boasts a high resolution that ensures detailed and accurate conversion of analog inputs into digital outputs, enabling it to capture subtle nuances in the signal.
  • Sampling Rate: With a swift sampling rate, this ADC can process rapidly changing signals, making it ideal for high-speed applications where timely data processing is critical.
  • Low Power Consumption: Designed with energy efficiency in mind, the NSC1002ADR2G maintains excellent performance while minimizing power usage, which is especially beneficial for battery-powered devices.
  • Interface: It comes with a user-friendly digital interface that allows for seamless integration with microcontrollers and digital signal processors, facilitating easy data transfer and system communication.

Applications

The versatility of the NSC1002ADR2G makes it suitable for a variety of applications, including:

  • Industrial automation and process control
  • Data acquisition systems
  • Medical imaging and diagnostics
  • Communication systems
  • Test and measurement equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NSC1002ADR2G is no exception. It is manufactured with high-quality materials and subjected to rigorous testing to ensure reliability and longevity in the field. Customers can trust this ADC to perform consistently under varying conditions and throughout extended periods of use.

Environmental Considerations

Adhering to environmental standards, the NSC1002ADR2G is designed with a focus on sustainability. It is RoHS compliant, ensuring it meets regulations on hazardous substances, and is suitable for use in eco-friendly products.

Conclusion

The ON Semiconductor NSC1002ADR2G is a superior choice for designers looking for an ADC that combines precision, speed, and energy efficiency. Its robust feature set and reliable performance make it an invaluable component for advanced electronic systems.

You May Also Be Interested in

Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess