EN
  • EN
  • DE

SN74ABT125PWRE4

Part No SN74ABT125PWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 14TSSOP  /  Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel (TR)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 1
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number 74ABT125
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260152-SN74ABT125PWRE4
Ultra Librarian 3D Model Ultra Librarian SN74ABT125PWRE4 CAD Model

Description

SN74ABT125PWRE4 by Texas Instruments

The SN74ABT125PWRE4 is a high-performance, quadruple bus buffer gate that boasts a trio of state-of-the-art features designed to provide optimal functionality in a variety of digital applications. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the ABT family, renowned for its speed and output drive over a broad V<sub>CC range.

Key Features:

  • Logic Type: The device is a quadruple non-inverting bus buffer gate with 3-state outputs, ensuring precise control over signal transmission and high impedance states.
  • Output Drive: It is capable of driving heavy loads with a ±48-mA output, making it suitable for bus-oriented systems.
  • Voltage Range: The SN74ABT125PWRE4 operates over a broad voltage range of 4.5V to 5.5V, providing flexibility in different power environments.
  • Package: Enclosed in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, the device offers a compact footprint suitable for space-constrained applications.
  • Temperature Range: This component is designed to operate between -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.

Applications:

The SN74ABT125PWRE4 is ideal for a variety of digital circuits, including:

  • Memory address driving
  • Data transmission systems
  • Buffering for bidirectional bus lines
  • Input/output port driving

Quality and Reliability:

As with all Texas Instruments products, the SN74ABT125PWRE4 is designed to meet high standards of quality and reliability. It is RoHS compliant, ensuring adherence to strict environmental regulations regarding hazardous substances. The device also comes with Texas Instruments' support and warranty, providing peace of mind for designers and manufacturers who choose this buffer gate for their critical applications.

Whether you're developing advanced computing systems or designing high-speed digital interfaces, the SN74ABT125PWRE4 from Texas Instruments is an excellent choice for ensuring robust, reliable, and efficient signal buffering and driving.

You May Also Be Interested in

Runic Technology
1.65V~5.5V 1 1 4uA SOT23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2329
Texas Instruments
IC TRANSLATION TXRX 5.5V 48TSSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1158
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.9105
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
ON Semiconductor
IC BUFF NON-INVERT 3.6V 14-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6810 $51.0750
180+ $0.5588 $100.5840
280+ $0.5414 $151.5920
385+ $0.5239 $201.7015
495+ $0.5064 $250.6680
665+ $0.4540 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 37,700 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess