EN
  • EN
  • DE

NJM4556A

Part No NJM4556A
Manufacturer New Japan Radio
Description DUAL HIGH CURRENT OPERATIONAL AMPLIFIER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer New Japan Radio
Win Source Part Number 1231372-NJM4556A
Manufacturer Homepage www.njr.co.jp/index_e.htm
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NJM4556A CAD Model

Description

The NJM4556A is a high-performance dual operational amplifier from New Japan Radio (NJR). It is designed for a wide range of audio and general-purpose applications requiring low noise, high slew rate, and excellent output drive capability. This amplifier is internally compensated for stability, making it easy to use in various circuit configurations.

Applications:

  • Audio Amplification: Used in preamplifiers, headphone amplifiers, and line drivers.
  • Active Filters: Suitable for implementing active filters for signal conditioning.
  • Instrumentation Amplifiers: Can be used in instrumentation amplifiers for precise signal measurement.
  • Voltage Regulators: Employed in voltage regulator circuits.
  • Servo Amplifiers: Can be used in Servo motor control circuits.

Features:

  • Dual Operational Amplifier: Contains two independent operational amplifiers in a single package.
  • High Slew Rate: Offers a high slew rate for excellent transient response.
  • Low Noise: Exhibits low input voltage noise for clean signal amplification.
  • Wide Bandwidth: Features a wide bandwidth for accurate signal reproduction.
  • High Output Drive Capability: Can drive low-impedance loads with minimal distortion.
  • Internal Compensation: Internally compensated for stability.
  • Wide Operating Voltage Range: Operates over a wide voltage range.

Benefits:

  • Improved Audio Quality: Low noise and wide bandwidth ensure high-fidelity audio amplification.
  • Precise Signal Amplification: High slew rate enables accurate amplification of fast-changing signals.
  • Versatile Applications: Suitable for a wide range of applications due to its excellent performance characteristics.
  • Simplified Circuit Design: Internal compensation simplifies circuit design and reduces the need for external components.
  • Reliable Performance: NJR's reputation ensures reliable operation in demanding environments.

Additional Details:

The NJM4556A is commonly available in DIP and SOP packages. Key specifications include a typical slew rate, input voltage noise, and open-loop gain. The operating voltage range is typically ±4V to ±18V, allowing for flexible power supply options. Detailed electrical characteristics, such as input bias current, input offset voltage, and common-mode rejection ratio (CMRR), are specified in the datasheet. It is also RoHS compliant.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
190+ $0.3061 $58.1590
460+ $0.2518 $115.8280
715+ $0.2437 $174.2455
985+ $0.2356 $232.0660
1,270+ $0.2275 $288.9250
1,695+ $0.2044 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 190 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess