EN
  • EN
  • DE

SN74ABT126NS

Part No SN74ABT126NS
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description BUS BUFFER 3ST QUAD 14SO / Element Bit per Element Output
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 74ABT126
Standard Package 740 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934471-SN74ABT126NS
Ultra Librarian 3D Model Ultra Librarian SN74ABT126NS CAD Model

Description

Product Overview: SN74ABT126NS from Texas Instruments

The SN74ABT126NS, manufactured by Texas Instruments, is a high-performance quadruple bus buffer gate featuring 3-state outputs. This integrated circuit is part of the 'ABT' family, which is well-known for its advanced bicmos technology. The device is specifically designed to be used in systems that require high drive and low static power consumption, making it a perfect fit for a wide range of industrial and commercial applications.

Key Features

  • State-of-the-Art Design: The SN74ABT126NS is built with the latest bicmos technology, ensuring efficient operation and high speed.
  • High Drive: With its robust output drive, the device can handle high-current loads, making it ideal for driving heavy loads without compromising performance.
  • 3-State Outputs: The inclusion of 3-state outputs allows for increased flexibility in connection to bus-oriented systems, enabling the device to effectively communicate or go into a high-impedance state to avoid bus contention.
  • Low Power Consumption: Despite its high drive capabilities, the device maintains low static power consumption, which is crucial for energy-sensitive applications.
  • Wide Operating Range: The SN74ABT126NS is designed to operate over a broad voltage range, accommodating various system requirements.

Applications

The SN74ABT126NS is versatile and can be used in a variety of applications. It is particularly useful in systems where high data integrity and speed are necessary. Some common applications include:

  • Bus interface buffers
  • Data communication systems
  • Signal gating
  • Drive heavy loads

Package and Quality

The device is offered in a compact, surface-mount package, which is conducive to automated assembly processes and space-constrained applications. Texas Instruments ensures that all products, including the SN74ABT126NS, meet rigorous industry standards for quality and reliability, providing engineers with confidence in their design integrations.

Conclusion

The SN74ABT126NS from Texas Instruments represents a blend of high-speed performance, power efficiency, and design flexibility. Its 3-state outputs and high drive capabilities make it an excellent choice for designers looking to optimize their bus-oriented systems. With Texas Instruments' commitment to quality, this device is a reliable and efficient solution for a wide array of electronic applications.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Pericom
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5438 $51.6610
225+ $0.4462 $100.3950
350+ $0.4323 $151.3050
480+ $0.4183 $200.7840
620+ $0.4044 $250.7280
830+ $0.3626 $300.9580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,690 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess