Product Overview: SN74ABT162501DL
The SN74ABT162501DL is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of advanced digital systems. This universal bus transceiver features 18-bit bidirectional data flow, making it ideal for facilitating communication between data buses. The device operates as two 9-bit transceivers with separate output-enable (OE) inputs, allowing for flexible control over data transmission.
Key Features
- High-Speed Data Transfer: The SN74ABT162501DL supports fast data exchange, ensuring minimal propagation delay and high clock rates for swift operations.
- Wide Operating Voltage Range: This transceiver can function effectively across a broad voltage range, compatible with various system requirements.
- Low Power Consumption: Designed to be energy-efficient, it conserves power without compromising performance, making it suitable for power-sensitive applications.
- Output Enable Function: Separate output-enable signals provide control over each 9-bit section, offering precise management of data flow.
- Robust Design: The device is built to withstand the rigors of industrial environments, ensuring reliability and longevity.
Applications
The SN74ABT162501DL is versatile and can be used in a variety of applications, including:
- Data communication in servers and networking equipment
- Interface bridging in multi-standard digital systems
- Signal buffering and strengthening in complex integrated systems
- Memory address and data routing in computing applications
Technical Specifications
Parameter
Value
Supply Voltage (V<sub>CC)
4.5V to 5.5V
Operating Temperature Range
-40°C to +85°C
Package Type
56-Pin SSOP
Data Rate
High-Speed
RoHS Compliance
Yes
In conclusion, the SN74ABT162501DL from Texas Instruments exemplifies a state-of-the-art bus transceiver that combines speed, flexibility, and reliability. It is an excellent choice for designers looking to enhance data transmission efficiency in their digital systems.