EN
  • EN
  • DE
  • IT

SN74ABT16540ADLG4

Part No SN74ABT16540ADLG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER INVERT 5.5V 48SSOP  /  Buffer, Inverting 2 Element 8 Bit per Element 3-State Output 48-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tube
Logic Type Buffer, Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74ABT16540
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260088-SN74ABT16540ADLG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT16540ADLG4 CAD Model

Description

Overview of SN74ABT16540ADLG4

The SN74ABT16540ADLG4 is a high-performance, bi-directional transceiver from Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit is part of the ABT family, which is known for its advanced BiCMOS technology, providing an optimal balance between speed and power consumption.

Key Features

  • Wide Bus Compatibility: The device is capable of interfacing with 16-bit buses, making it suitable for a broad range of applications, including computing, networking, and data communication.
  • Bi-Directional Data Flow: It supports bi-directional data flow, with two 8-bit or one 16-bit bus transceiver with 3-state outputs, allowing for flexible data transfer and multiplexing.
  • Advanced Design: The ABT series is designed with an advanced BiCMOS technology, ensuring fast propagation delays and output transitions, while maintaining low power consumption.
  • Output Capability: The device can drive up to 64 mA on both the A and B ports, providing robust signal integrity for connected devices.
  • Control Functions: It includes control functions such as output-enable (OE) and direction-control (DIR) inputs, which simplify the control of data flow through the device.

Electrical Specifications

  • Operating Voltage: The SN74ABT16540ADLG4 operates within a voltage range of 4.5 V to 5.5 V, making it compatible with standard TTL logic levels.
  • High-Speed Performance: It offers fast switching speeds, with typical propagation delay times significantly lower than those of conventional CMOS devices.

Package and Quality

  • Package: The device comes in a 48-pin LCC (Leadless Chip Carrier) package, which is suitable for surface-mount technology and occupies minimal board space.
  • Temperature Range: It is designed to operate over an industrial temperature range of -40°C to 85°C, ensuring reliable performance across various environmental conditions.
  • Quality Assurance: Texas Instruments is known for its commitment to quality, and the SN74ABT16540ADLG4 is no exception, meeting or exceeding industry standards for performance and reliability.

The SN74ABT16540ADLG4 is an ideal choice for designers looking for a high-speed, low-power transceiver capable of reliable data transfer in complex digital systems.

You May Also Be Interested in

SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 20DHXQFN
Lowest to $0.1805
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 48-SSOP
Need more? Email Us
Nexperia USA Inc.
IC TXRX NON-INVERT 3.6V 20-SO
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V 8-SSOP
Need more? Email Us
Nexperia USA Inc.
IC BUFF NON-INVERT 3.6V 14-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess