EN
  • EN
  • DE

SN74ABT16825DL

Part No SN74ABT16825DL
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 56SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 7 Weeks
Features Buffer, Non-Inverting 2 Element 9 Bit per Element 3-State Output 56-SSOP
Manufacturer Texas Instruments
Series 74ABT
Package Tube
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 56-BSSOP (0.295", 7.50mm Width)
Case / Package 56-SSOP
Family Name 74ABT16825
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-3926-5-NDR, -SN74ABT16825DL-NDR, SN74ABT16825DLG4-ND, SN74ABT16825DLG4, -296-3926-5-ND, 296-3926-5, -296-3926-5, -SN74ABT16825DLG4
Quantity per package 20
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896380-SN74ABT16825DL
Ultra Librarian 3D Model Ultra Librarian SN74ABT16825DL CAD Model

Description

The SN74ABT16825DL is a high-performance, 18-bit bus interface flip-flop designed by Texas Instruments, renowned for its commitment to innovation in the semiconductor industry. This device is part of the ABT family, which stands for Advanced BiCMOS Technology, indicating that it combines the high speed of bipolar with the low power of CMOS to deliver superior performance.

Ideal for applications requiring the capture of data at the memory and processor interface, the SN74ABT16825DL provides an efficient solution for data buffering. It features two sets of D-type flip-flops with individual clear and clock (CLK) inputs. Each flip-flop is designed to store the data inputted on the D-input when the CLK input is on a rising edge. Additionally, a clear (CLR) input is provided to clear the flip-flop, which is independent of the clock and is activated when the CLR input is low.

This device boasts a wide operating voltage range from 4.5V to 5.5V, making it compatible with many of the existing 5V systems, and it is characterized for operation from -40°C to 85°C, ensuring reliability across various environmental conditions. The SN74ABT16825DL also supports a 3-state output, which allows for connection to a bus-organized system. This feature is particularly useful for memory address registers, cache systems, and bus-oriented processors, providing high-speed data flow.

The SN74ABT16825DL comes in a 56-pin SSOP (Shrink Small-Outline Package) that minimizes the footprint on the printed circuit board, making it an excellent choice for space-constrained applications. Texas Instruments ensures that this device meets or exceeds the specifications of the JEDEC Standard No. 7A requirements.

In summary, the SN74ABT16825DL is a versatile, high-speed interface flip-flop that is essential for systems requiring efficient data transfer and storage. Its robust design and advanced technology make it a reliable and valuable component for a wide range of electronic applications.

You May Also Be Interested in

Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7767 $53.3010
70+ $1.4579 $102.0530
110+ $1.4123 $155.3530
150+ $1.3667 $205.0050
190+ $1.3212 $251.0280
255+ $1.1845 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess