EN
  • EN
  • DE

TDA6120Q/S2

Part No TDA6120Q/S2
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Video Amps and Modules
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Video Amps and Modules
Manufacturer NXP
Win Source Part Number 215890-TDA6120Q/S2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA6120Q/S2 CAD Model

Description

The TDA6120Q/S2 is a cutting-edge integrated circuit (IC) developed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This product is designed primarily for the television and video markets, where it serves as a Quadrature Amplitude Modulation (QAM) output stage for both digital and analog video signals.

Key Features

  • High 2nd and 3rd order intercept points: Ensures excellent linearity for the modulation of complex signals, which is critical for maintaining signal integrity in digital transmission.
  • Low noise figure: Minimizes signal degradation, allowing for clearer reception and higher-quality video output.
  • Wide supply voltage range (8.5V to 12V): Offers flexibility in various power environments, making the IC adaptable to different system configurations.
  • Thermal protection: Includes features that protect the device from overheating, enhancing its reliability and lifespan.
  • Gain controlled by external components: Allows for customization and optimization of the gain setting according to specific application requirements.

Applications

The TDA6120Q/S2 is suitable for a broad spectrum of applications within the realm of television and video signal processing. It can be used in:

  • Cable television (CATV) headends
  • Set-top boxes for digital and analog TV
  • Video-on-demand (VOD) systems
  • Network interface units for fiber to the home (FTTH)

Technical Specifications

At the heart of the TDA6120Q/S2 is its ability to handle high-frequency QAM signals with precision. It operates within a specific frequency range and has a characteristic impedance that matches standard 75-ohm coaxial cable systems. The IC's package is designed for optimal thermal and electrical performance, ensuring that it can handle the demands of continuous operation in a commercial environment.

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable products. The TDA6120Q/S2 is manufactured under stringent quality control standards and is designed to meet the robustness requirements of the commercial video industry. Customers can expect consistent performance and durability from this product.

You May Also Be Interested in

Intersil
IC BUFFER VIDEO 480MHZ SOT23-6
Need more? Email Us
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $17.4627
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $0.6722
Intersil
IC OPAMP DUAL 125MHZ VIDEO 8SOIC
Lowest to $11.5187
Intersil
IC AMP VIDEO 100MHZ CFB 8-SOIC
Lowest to $2.8889
Intersil
IC OP AMP VIDEO 125MHZ LP 8-SOIC
Lowest to $0.5793
Intersil
IC AMP VIDEO 125MHZ QUAD 20DIP
Need more? Email Us
Rohm Semiconductor
Low voltage operation video driver with LPF
Lowest to $1.9600
Intersil
IC MUX AMP TRPL 300MHZ 16-SOIC
Lowest to $2.6900

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess