EN
  • EN
  • DE

SN74ABT377ADBR

Part No SN74ABT377ADBR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SSOP (0.209", 5.30mm Width)
Manufacturer Texas Instruments
Series 74ABT
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SSOP (0.209", 5.30mm Width)
Case / Package 20-SSOP
Family Name 74ABT377
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -SN74ABT377ADBRE4-NDR, -296-4008-1-NDR, -296-4008-1-ND, 296-4008-2, 296-4008-1-NDR, -296-4008-1, -SN74ABT377ADBR-NDR, 296-4008-1, 296-4008-6, 296-4008-2-NDR, SN74ABT377ADBRG4, 296-4008-6-NDR, SN74ABT377ADBRE4, SN74ABT377ADBRG4-ND, SN74ABT377ADBRE4-ND, -SN74ABT377ADBRG4, -SN74ABT377ADBRG4-NDR, -SN74ABT377ADBRE4
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934484-SN74ABT377ADBR
Ultra Librarian 3D Model Ultra Librarian SN74ABT377ADBR CAD Model

Description

Product Overview: SN74ABT377ADBR by Texas Instruments

The SN74ABT377ADBR is a high-performance integrated circuit from Texas Instruments, designed to provide reliable and efficient flip-flop functionality in digital systems. This advanced component is part of the ABT family, known for its biCMOS technology that combines the best features of both bipolar and CMOS transistors to deliver fast switching speeds while maintaining low power consumption.

Key Features

  • Technology: The device is built using biCMOS technology which ensures high-speed operation with significantly reduced power dissipation compared to traditional CMOS or bipolar technologies.
  • Logic Type: It is an octal D-type flip-flop, which means it has eight flip-flops in a single package, making it ideal for use in applications that require multiple data storage elements.
  • Edge Triggered: The flip-flops are positive-edge-triggered, capturing data on the rising edge of the clock signal, which allows for precise timing and synchronization within digital circuits.
  • Output Type: The SN74ABT377ADBR features 3-state outputs, which enable the device to be used in bus-oriented applications. This allows for the outputs to be put in a high impedance state, effectively disconnecting them from the bus.
  • Packaging: The device comes in a SSOP (Shrink Small Outline Package) type DB with a 20-pin configuration which is suitable for space-constrained applications while providing adequate thermal performance.
  • Operating Temperature Range: It can operate over a wide temperature range, making it suitable for industrial applications that may experience extreme temperature conditions.

Applications

The SN74ABT377ADBR is versatile and can be used in a variety of digital applications. Common use cases include:

  • Data storage and transfer in computer systems
  • Temporary data holding in digital signal processing
  • Interface and bus buffering in communication systems
  • Control systems that require high-speed, low-power state storage

With its robust design and advanced technology, the SN74ABT377ADBR from Texas Instruments stands out as a reliable choice for designers and engineers looking to implement efficient and high-speed flip-flop functions in their digital systems.

You May Also Be Interested in

Texas Instruments
DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET | IC FF JK TYPE DUAL 1BIT 16SOIC
Lowest to $0.2390
Texas Instruments
8-BIT REGISTERS WITH 3-STATE OUTPUTS
Lowest to $1.3643
Fairchild/ON Semiconductor
Dual D Positive-Edge-Triggered Flip-Flop with Preset and Clear
Need more? Email Us
Texas Instruments
8-/9-/10-Bit Bus Interface Registers
Lowest to $2.0095
MICROSS/On Semiconductor
IC FF D-TYPE DUAL 1BIT
Lowest to $4.3370
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Toshiba Semiconductor and Storage
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $0.7003
NXP / Nexperia
IC D-TYPE POS TRG SNGL 20DIP
Lowest to $1.5640

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3459
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0839 $54.1950
115+ $0.8893 $102.2695
175+ $0.8615 $150.7625
240+ $0.8338 $200.1120
315+ $0.8060 $253.8900
420+ $0.7226 $303.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess