EN
  • EN
  • DE

SN74ABT543ANSR

Part No SN74ABT543ANSR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description OCTAL REGISTERED TRANSCEIVERS WITH 3-STATE OUTPUTS | IC TRANSCVR NON-INVERT 5.5V 24SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SOIC
Supplier Device Package 24-SO
Family Part Number 74ABT543
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253164-SN74ABT543ANSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT543ANSR CAD Model

Description

Overview of Product SN74ABT543ANSR

The SN74ABT543ANSR is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital systems. This particular chip is part of the ABT family, which is known for advanced biCMOS technology, offering a perfect balance between speed and power consumption.

Key Features

  • Octal-Bus Transceivers: The device includes eight bidirectional data transceivers, which are essential for facilitating data flow between two buses in a digital system.
  • Non-Inverting Buffers: The SN74ABT543ANSR features non-inverting buffers which maintain the integrity of the data signal as it passes through the transceiver.
  • 3-State Outputs: These outputs allow for connection to a bus-oriented system without the risk of data contention, as the outputs can be effectively 'disconnected' from the circuit.
  • High-Speed Operation: Designed for high-speed operation, this chip can handle fast signal transitions, making it suitable for high-performance computing and telecommunications systems.
  • Low Power Consumption: Despite its high-speed capabilities, the device is engineered to consume minimal power, which is ideal for energy-efficient designs.

Applications

The versatility of the SN74ABT543ANSR allows for its use in a wide range of applications, including:

  • High-speed data transmission systems
  • Server and networking equipment
  • Signal routing and bus management
  • Industrial control systems
  • Data acquisition and processing units

Technical Specifications

Some of the technical specifications that make the SN74ABT543ANSR a standout product include:

  • Supply Voltage (VCC): 4.5V to 5.5V
  • Input and Output Voltage Levels compatible with TTL
  • Package Type: SOP (Small Outline Package)
  • Operating Temperature Range: -40°C to +85°C
  • RoHS Compliant: Yes, ensuring environmental sustainability

With its robust feature set, the SN74ABT543ANSR from Texas Instruments represents a sophisticated solution for designers looking to implement reliable and efficient data bus communication in their digital systems.

You May Also Be Interested in

Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
Need more? Email Us
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1327 $57.0616
18+ $5.8525 $105.3450
27+ $5.6696 $153.0792
37+ $5.4867 $203.0079
48+ $5.3039 $254.5872
64+ $4.7552 $304.3328
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,191 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess