The LM2586S-12 from Texas Instruments is a highly efficient, monolithic integrated circuit designed for voltage regulation. This robust component is part of the SIMPLE SWITCHER® family and is specifically engineered to provide a reliable 12V output from a variable input voltage source.
Key Features
- Output Voltage: Fixed 12V output with excellent line and load regulation.
- Output Current: Capable of delivering up to 3A of continuous output current.
- Adjustable Version: Output voltage adjustable from 1.2V to 37V for versatile applications.
- High Efficiency: Uses a simple and efficient buck regulator (step-down) design.
- Frequency: 52 kHz fixed frequency internal oscillator.
- Thermal Shutdown and Current Limit: In-built safety features for device protection.
Applications
The LM2586S-12 is suitable for a variety of applications, including but not limited to:
- Simple high-efficiency step-down (buck) regulators.
- Efficient pre-regulators for linear regulators.
- On-card switching regulators for elimination of noise and distribution problems associated with single-point regulation.
Package and Quality
Packaged in a TO-263 surface mount package, the LM2586S-12 is designed for easy integration into a wide range of electronic circuits. Texas Instruments ensures that each device meets rigorous quality and performance standards, providing reliability and consistency for your power supply needs.
Conclusion
Whether you are designing a new power supply or looking to improve the efficiency of an existing one, the LM2586S-12 offers a straightforward and reliable solution. Its combination of features and ease of use makes it a preferred choice for engineers and designers looking for a proven, high-performance voltage regulator.