EN
  • EN
  • DE

SN74ABT646ADGVR

Part No SN74ABT646ADGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24TVSOP / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74ABT
Package Tape & Reel
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number 74ABT646
Other Names 296-4051-1R,-296-4051-1,-SN74ABT646ADGVRG4,-296-4051-1R,SN74ABT646ADGVRG4,-SN74ABT646ADGVRE4,-SN74ABT646ADGVRR,2156-SN74ABT646ADGVR-TITR,SN74ABT646ADGVRE4,296-4051-2R,TEXTISSN74ABT646ADGVR,SN74ABT646ADGVRG4,SN74ABT646ADGVRE4,-SN74ABT646ADGVRE4R,296-4051-6,296-4051-6R,2156-SN74ABT646ADGVR,296-4051-2,-296-4051-1,-SN74ABT646ADGVRG4R,296-4051-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260169-SN74ABT646ADGVR
Ultra Librarian 3D Model Ultra Librarian SN74ABT646ADGVR CAD Model

Description

Product Overview: SN74ABT646ADGVR from Texas Instruments

The SN74ABT646ADGVR, manufactured by Texas Instruments, is a high-performance integrated circuit designed for seamless data flow and bus management in sophisticated digital systems. This device is a key component for applications requiring efficient bidirectional communication between data buses.

Key Features

  • Bus Interface Type: Octal Transceiver with 3-state outputs
  • Logic Family: ABT
  • Logic Type: Transceiver/Register
  • Number of Pins: 24-pin TSSOP (Thin Shrink Small Outline Package)
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Propagation Delay Time: 2.8 ns (Max) at 5V

Performance and Quality

The SN74ABT646ADGVR is designed for high-speed bidirectional communication between A and B buses. It features an octal transceiver with 3-state outputs, which allows for direction control and over-current protection. The device operates within a supply voltage range of 4.5V to 5.5V, ensuring compatibility with a variety of digital systems and robust performance across different power supplies.

Applications

Suitable for a broad range of applications, the SN74ABT646ADGVR is particularly useful in:

  • Memory switching systems
  • Data exchange between systems
  • Bus isolation and buffering
  • Backplane driver applications

Reliability and Compliance

Ensuring reliability, the SN74ABT646ADGVR is designed to meet or exceed the stringent requirements of the industrial temperature range from -40°C to +85°C. The device is also compliant with RoHS standards, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.

Conclusion

The SN74ABT646ADGVR from Texas Instruments represents a blend of high-speed performance, robustness, and reliability for modern digital systems requiring efficient bus management. With its bidirectional interface, precise voltage tolerances, and compliance with environmental standards, this transceiver is an excellent choice for designers and engineers looking to enhance their data communication capabilities.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3234 $52.9360
95+ $1.0859 $103.1605
145+ $1.0520 $152.5400
200+ $1.0180 $203.6000
255+ $0.9841 $250.9455
345+ $0.8823 $304.3935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,795 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess