EN
  • EN
  • DE

74FCT16244CTPVCTG4

Part No 74FCT16244CTPVCTG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUF NON-INVERT 5.5V 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74FCT
Package Tape & Reel
Product Status Obsolete
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 48-SSOP
Base Product Number 74FCT16244
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 857789-74FCT16244CTPVCTG4
Ultra Librarian 3D Model Ultra Librarian 74FCT16244CTPVCTG4 CAD Model

Description

Product Overview: 74FCT16244CTPVCTG4 from Texas Instruments

The 74FCT16244CTPVCTG4 is a high-performance, 16-bit buffer/line driver designed by Texas Instruments to meet the demanding needs of high-speed data transmission systems. This integrated circuit is part of the FCT family, known for its fast and low-power consumption characteristics, making it an ideal choice for interfacing with bus lines in a wide range of applications.

Key Features

  • High-Speed Operation: The 74FCT16244CTPVCTG4 is capable of operating at high speeds, which is crucial for applications that require rapid data transfer and processing.
  • Low Power Consumption: Despite its fast performance, the device is designed to consume minimal power, thereby reducing the overall power requirements of the system it is integrated into.
  • 16-Bit Bus Interface: With a 16-bit wide interface, this buffer/line driver can handle a significant amount of data, providing efficient data flow within the system.
  • Bi-Directional Data Flow: The device supports bi-directional data flow, offering versatility in data transmission and reception.
  • Tri-State Outputs: The outputs can be placed in a high-impedance state, which is essential for bus-oriented systems.
  • Low Output Skew: The design of the 74FCT16244CTPVCTG4 ensures low output skew, which helps maintain signal integrity and timing accuracy.

Applications

The 74FCT16244CTPVCTG4 is suitable for a wide range of applications, including:

  • High-speed data paths and buffering in computing and data communication systems
  • Memory driving in servers, workstations, and high-end computing devices
  • Signal distribution and transmission in telecommunications equipment
  • Interface translation in mixed-technology environments

Technical Specifications

Some of the technical specifications for the 74FCT16244CTPVCTG4 include:

  • Supply Voltage (Vcc): 4.5V to 5.5V
  • Operating Temperature Range: -40°C to +85°C
  • Package: 48-Pin SSOP (Shrink Small Outline Package)
  • Compliance: RoHS compliant

Overall, the 74FCT16244CTPVCTG4 from Texas Instruments stands out for its blend of speed, power efficiency, and versatility, making it a reliable choice for engineers and designers looking to optimize their high-speed digital systems.

You May Also Be Interested in

Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Lowest to $9.1730
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Texas Instruments
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0030 $50.0750
61+ $1.6435 $100.2535
95+ $1.5922 $151.2590
130+ $1.5408 $200.3040
168+ $1.4895 $250.2360
225+ $1.3354 $300.4650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess