EN
  • EN
  • DE

SN74ABTH16245DLR

Part No SN74ABTH16245DLR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 16-BIT BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74ABTH
Packaging Reel - TR
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 48-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 48-SSOP
Win Source Part Number 1253200-SN74ABTH16245DLR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name SN74ABTH16245
Introduction Date May 01, 2005
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN74ABTH16245DLR CAD Model

Description

SN74ABTH16245DLR by Texas Instruments

The SN74ABTH16245DLR is a high-speed BiCMOS 16-bit bus transceiver from Texas Instruments, designed with the versatility and performance required for modern digital data transmission and reception applications. This integrated circuit is part of the ABT family, which is known for its advanced BiCMOS technology, offering a perfect balance between speed and power consumption.

This transceiver is equipped with two separate 16-bit bus transceiver blocks, each with its own output-enable (OE) input. These blocks can be operated independently, allowing for flexible data flow in either direction. The device is capable of transferring data at a high rate, thanks to its low on-state resistance, which minimizes the propagation delay and supports the high-speed operation of the bus lines.

Key Features:

  • Voltage Range: The SN74ABTH16245DLR operates within a supply voltage range of 4.5V to 5.5V, making it compatible with TTL logic levels and allowing for easy integration into 5V systems.
  • Drive Capability: It can drive up to 64 mA of current on the A and B ports, which enables the device to drive a high-capacitive load while maintaining signal integrity.
  • High-Speed Data Transfer: Its low output skew ensures fast data transfer rates, which is critical for synchronous communication interfaces.
  • Bus-Hold Data Inputs: The inputs feature a bus-hold circuitry that prevents floating inputs and eliminates the need for external pull-up or pull-down resistors.
  • Package: The device is available in a 48-pin SSOP (Shrink Small-Outline Package) that offers a compact footprint and is suitable for space-constrained applications.

With its robust design, the SN74ABTH16245DLR is an ideal solution for interfacing between different voltage domains within a system. Its ability to operate as two separate 8-bit transceivers or one 16-bit transceiver provides designers with flexibility in addressing data bus requirements. Additionally, its high-speed performance and integrated bus-hold functionality make it an excellent choice for use in telecommunications, computing, and industrial environments where reliable and efficient data handling is paramount.

Whether it's for interfacing with microprocessors, memory units, or peripheral devices, the SN74ABTH16245DLR by Texas Instruments stands out as a solid choice for high-performance data bus transceiver needs.

You May Also Be Interested in

UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096
Texas Instruments
IC BUFFER NON-INVERT 5.5V 20VQFN
Lowest to $0.4745
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
SG Micro Corp
1.65V~5.5V 1 1 [email protected],50pF 1uA SOT-23-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2474
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
EnergyMath Technology
2V~6V 1 4 40uA TSSOP-14L Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.3226

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2419 $51.5637
55+ $1.8395 $101.1725
85+ $1.7821 $151.4785
116+ $1.7246 $200.0536
150+ $1.6671 $250.0650
201+ $1.4946 $300.4146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 679 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess