EN
  • EN
  • DE

SN74AC00DBRE4

Part No SN74AC00DBRE4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-SSOP
Package / Case 14-SSOP (0.209", 5.30mm Width)
Base Product Number 74AC00
Standard Package 4,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258156-SN74AC00DBRE4
Ultra Librarian 3D Model Ultra Librarian SN74AC00DBRE4 CAD Model

Description

The SN74AC00DBRE4 is a high-performance, quad 2-input NAND gate integrated circuit from Texas Instruments, designed to operate with a wide range of digital applications. This IC is part of the 74AC series, which is renowned for its high-speed operation and compatibility with TTL (Transistor-Transistor Logic) levels.

Key Features:

  • Logic Type: Quad 2-Input NAND Gate
  • Supply Voltage Range: 2 V to 6 V, accommodating various logic level requirements and ensuring compatibility with a wide range of digital systems.
  • High-Speed Operation: Typically 8 ns propagation delay time, providing swift response for high-speed computing and processing tasks.
  • Operating Temperature: -40°C to 85°C, ensuring reliability and performance under a broad range of environmental conditions.
  • Output Drive Capability: Capable of driving up to 24 mA at the outputs, allowing for direct drive of LEDs or other visual indicators.
  • Package: The device comes in a DBR package, which is a small-outline integrated circuit with 14 pins, designed for surface-mount technology (SMT).
  • RoHS Compliant: Meets the requirements of the Restriction of Hazardous Substances Directive, making it suitable for use in environmentally-sensitive applications.

Applications:

The SN74AC00DBRE4 is versatile and can be used in a variety of digital circuits. Common applications include:

  • Logic function generation
  • Signal gating
  • Performing Boolean operations
  • System level interfacing
  • Wave shaping and pulse generation

With its fast switching speeds and high output drive, the SN74AC00DBRE4 is an excellent choice for designers who require reliable and high-performance NAND gate logic in their digital systems. Texas Instruments' commitment to quality ensures that this component will deliver consistent performance and contribute to the overall stability and efficiency of your electronic designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Toshiba Semiconductor and Storage
IC Gate Nor Quad 2INP 14-SOL
Lowest to $3.6054
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366
Texas Instruments
IC GATE NOR 4CH 2-INP 14SOIC / NOR Gate IC 4 Channel 14-SOIC
Need more? Email Us
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Nexperia USA Inc.
IC INVERT SCHMITT 6CH 1-INP 14SO / Inverter IC 6 Channel Schmitt Trigger 14-SO
Lowest to $0.2896

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess