The OPA336NA from Texas Instruments is a high-precision operational amplifier designed for battery-powered and portable applications. This op-amp features low quiescent current, which makes it ideal for long-term use in power-sensitive devices. With its small footprint and low power consumption, the OPA336NA is a perfect solution for a wide range of applications, including sensor amplification and A/D converter buffering.
Key Features:
- Low Quiescent Current: The OPA336NA is optimized for low-power operations, drawing only 500 µA of quiescent current, which contributes to the extended battery life of portable devices.
- Single-Supply Operation: It operates on a single supply range of 2.7V to 5.5V, allowing for flexibility in various circuit designs and compatibility with a range of power sources.
- High Precision: This operational amplifier boasts a low offset voltage of 250 µV (max) and a low drift over temperature, ensuring accurate signal amplification and stability in critical applications.
- Rail-to-Rail Output: The OPA336NA provides rail-to-rail output swing, which maximizes the dynamic range in single-supply applications.
- MicroSIZE Packages: Available in SOT23-5 and SO-8 packages, it is suitable for space-constrained applications.
Applications:
- Portable Equipment
- Test Equipment
- Data Acquisition Systems
- Medical Instrumentation
- Process Control
- Precision Sensors
The OPA336NA's combination of low power, high precision, and compact packaging makes it an excellent choice for designers looking to optimize their applications for both performance and power efficiency. Texas Instruments' commitment to quality ensures that this operational amplifier delivers consistent and reliable performance for the most demanding of applications.