EN
  • EN
  • DE

SN74AC11IPWREP

Part No SN74AC11IPWREP
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14TSSOP / AND Gate IC 3 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 74AC
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AC11
Other Names 296-22249-1R,296-22249-6R,TEXTISSN74AC11IPWREP,-296-22249-1R,296-22249-6,296-22249-1,296-22249-2,296-22249-2R,-296-22249-1,-296-22249-1,2156-SN74AC11IPWREP,-V62/04701-01XE,-V62/04701-01XER,-SN74AC11IPWREPR,V62/04701-01XE
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258169-SN74AC11IPWREP
Ultra Librarian 3D Model Ultra Librarian SN74AC11IPWREP CAD Model

Description

The SN74AC11IPWREP is a high-performance, triple 3-input positive-AND gate integrated circuit brought to you by Texas Instruments. This robust component is part of TI's Enhanced Product (EP) portfolio, designed to meet the demanding requirements of aerospace, defense, and other high-reliability industries. The SN74AC11IPWREP is characterized for operation over a broad temperature range, ensuring reliable performance in extreme conditions.

Featuring advanced silicon-gate CMOS technology, the SN74AC11IPWREP offers a perfect balance of speed and power consumption. The device operates at a voltage range of 2V to 6V, making it versatile for various applications. Its low power consumption is particularly beneficial for battery-powered and energy-sensitive systems, while its high-speed capabilities allow for rapid signal processing, making it an excellent choice for high-speed data acquisition and processing tasks.

The device is provided in a 14-pin TSSOP (Thin Shrink Small Outline Package) which is suitable for space-constrained applications. The SN74AC11IPWREP's compact footprint does not compromise its functionality or reliability, enabling designers to incorporate it into dense PCB layouts without sacrificing performance.

Texas Instruments ensures that the SN74AC11IPWREP meets stringent quality standards through rigorous testing and quality control measures. The device is characterized for enhanced product-level reliability, and it includes features such as over-temperature and over-voltage protection, contributing to the overall robustness of the design.

In summary, the SN74AC11IPWREP from Texas Instruments is a reliable and high-performing component that is well-suited for applications requiring a combination of speed, power efficiency, and high reliability. Whether you're designing for mission-critical systems in aerospace and defense or looking for a dependable logic solution for your industrial applications, the SN74AC11IPWREP is engineered to exceed your expectations.

For more detailed specifications and application notes, please refer to the official Texas Instruments datasheets and product guides.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
ON Semiconductor
Single 2-Input AND Gate
Lowest to $0.0919
ON Semiconductor
IC GATE OR/NOR 4INPUT ECL 32LQFP / NOR/OR Gate Configurable 4 Circuit 16 Input (4, 4, 4, 4) Input 32-LQFP (7x7)
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14SO / NAND Gate IC 4 Channel 14-SO
Lowest to $0.2509
ON Semiconductor
MM74HCT Series 5 V CMOS Inverting/Non Inverting Octal 3-STATE Buffer - TSSOP-20
Lowest to $0.5239
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Harris Corporation
AND GATE, HC/UH SERIES / AND Gate IC 4 Channel 14-CDIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess