EN
  • EN
  • DE

SN74AC11IPWRG4Q1

Part No SN74AC11IPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE AND 3CH 3-INP 14TSSOP / AND Gate IC 3 Channel 14-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74AC
Package Tape & Reel
Logic Type AND Gate
Number of Circuits 3
Number of Inputs 3
Voltage - Supply 2V ~ 6V
Current - Quiescent (Max) 2 µA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay @ V, Max CL 8ns @ 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number 74AC11
Other Names 296-27734-2,-SN74AC11IPWRG4Q1R,296-27734-1,-296-27734-1,296-27734-6,-SN74AC11IPWRQ1,TEXTISSN74AC11IPWRG4Q1,SN74AC11IPWRG4Q1,-SN74AC11IPWRQ1R,2156-SN74AC11IPWRG4Q1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257525-SN74AC11IPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74AC11IPWRG4Q1 CAD Model

Description

SN74AC11IPWRG4Q1 Triple 3-Input Positive-AND Gate from Texas Instruments

The SN74AC11IPWRG4Q1 is a high-performance, triple 3-input positive-AND gate integrated circuit, designed and manufactured by Texas Instruments. This logic gate is part of the AC series, which is recognized for its excellent speed and output drive capabilities. The device is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for automotive applications that require reliable and robust logic functions.

The SN74AC11IPWRG4Q1 comes in a TSSOP (Thin Shrink Small Outline Package) with 14 pins, providing a compact footprint that is advantageous for space-constrained applications. The device operates over a wide voltage range of 2V to 6V, allowing for flexible integration into various system voltage levels. The input voltage level is compatible with TTL (Transistor-Transistor Logic) levels, ensuring easy interfacing with other TTL logic devices.

With its high drive capability, the SN74AC11IPWRG4Q1 can drive up to 24 mA at the output, allowing it to control LEDs, transistors, and other logic inputs that require higher current. The device also boasts a fast propagation delay, which is critical for high-speed signal processing and timing-critical applications.

For automotive applications, reliability is of utmost importance, and the SN74AC11IPWRG4Q1 is designed to meet these demands. It features enhanced electrostatic discharge (ESD) protection, which guards against damage from static electricity. Additionally, it is qualified for automotive applications as per the AEC-Q100 standards, which test for stress resistance under extreme conditions, ensuring long-term reliability and performance.

Overall, the SN74AC11IPWRG4Q1 is a versatile and dependable component for implementing logic functions in automotive electronics, as well as in industrial, telecommunications, and consumer electronics where high-speed and reliable logic operations are essential. Its robust design, wide operating voltage range, and high output drive capability make it a valuable addition to any electronic system requiring AND gate functionality.

You May Also Be Interested in

NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
NXP / Nexperia
IC INVERT SCHMITT 2CH 2-IN 6TSOP / Inverter IC 2 Channel Schmitt Trigger 6-TSOP
Lowest to $0.1640
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.8732
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.2934
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC70-5 / Inverter IC 1 Channel Open Drain SC-70-5
Lowest to $0.5821

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6933 $51.9975
180+ $0.5689 $102.4020
275+ $0.5511 $151.5525
380+ $0.5333 $202.6540
485+ $0.5156 $250.0660
650+ $0.4622 $300.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess