EN
  • EN
  • DE

SN74AC11NSR

Part No SN74AC11NSR
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description TRIPLE 3-INPUT POSITIVE-AND GATES | IC GATE AND 3CH 3-INP 14SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Logic Type AND Gate
Number of Inputs 3
Supply Voltage (V) 2V ~ 6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.9V ~ 1.65V
Logic Level - High 2.1V ~ 3.85V
Max Propagation Delay at V, Max CL 8ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOP
Manufacturer Package 14-SOIC
Family Part Number 74AC11
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1253234-SN74AC11NSR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74AC11NSR CAD Model

Description

The SN74AC11NSR from Texas Instruments is a high-performance, triple 3-input AND gate integrated circuit designed to operate with exceptional speed and reliability. This advanced logic gate IC is part of the 74AC series, known for its improved speed over the standard 74 series, making it an ideal choice for fast-paced, high-frequency applications.

Key Features

  • Logic Type: AND Gate
  • Number of Circuits: 3
  • Inputs per Circuit: 3
  • Output Current: -24mA, 24mA
  • Voltage - Supply: 2 V ~ 6 V
  • Operating Temperature: -40°C ~ 85°C
  • Mounting Type: Surface Mount
  • Package / Case: 14-SOIC (0.209", 5.30mm Width)

Performance and Quality

The SN74AC11NSR is designed to deliver high-speed performance with a typical operating voltage range of 2 V to 6 V, which allows for flexible integration into various system voltages. It boasts a fast propagation delay, ensuring quick response times in critical applications. The device is also characterized for operation from -40°C to 85°C, ensuring reliability across a wide range of environmental conditions.

Applications

With its robust performance characteristics, the SN74AC11NSR is suitable for a broad array of applications, including:

  • High-speed data processing
  • Communication systems
  • Networking equipment
  • Signal processing
  • Embedded systems
  • Industrial controls

Design and Integration

The SN74AC11NSR comes in a 14-SOIC package, which is ideal for compact surface mount designs, allowing for efficient use of PCB space. It is also compatible with TTL (Transistor-Transistor Logic), ensuring easy integration into existing designs that utilize TTL logic levels. This device is RoHS compliant, adhering to environmental standards and regulations.

Whether you are designing a new system or upgrading an existing one, the SN74AC11NSR from Texas Instruments provides the speed, reliability, and flexibility needed for your digital logic applications.

You May Also Be Interested in

ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
ON Semiconductor
IC INVERTER OD 1CH 1-INP SC88A / Inverter IC 1 Channel Open Drain SC-88A (SC-70-5/SOT-353)
Lowest to $0.0722
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3231 $50.0805
380+ $0.2652 $100.7760
585+ $0.2569 $150.2865
805+ $0.2486 $200.1230
1,045+ $0.2403 $251.1135
1,395+ $0.2154 $300.4830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess